EN
  • EN
  • DE

LM3S1601-IQC-50A2SD

Part No LM3S1601-IQC-50A2SD
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708272-LM3S1601-IQC-50A2SD
Series LM3 series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1601-IQC-50A2SD CAD Model

Description

The LM3S1601-IQC-50A2SD is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and efficient operation. This MCU is part of the Stellaris® family, which is designed to offer a balanced combination of performance, power efficiency, and advanced features to meet the demands of a wide range of embedded applications.

Key Features

  • Core: The heart of the LM3S1601-IQC-50A2SD is an ARM® Cortex™-M3 processor, which provides exceptional computational speed and efficiency. This 32-bit core operates at a frequency of up to 50 MHz, delivering the processing power necessary for complex algorithms and control tasks.
  • Memory: It comes equipped with a substantial memory configuration, featuring 256KB of flash memory for program storage and 64KB of SRAM for data handling, ensuring ample space for application code and runtime operations.
  • I/O Capabilities: This MCU offers a versatile set of I/O options, including GPIOs, serial communication interfaces such as UART, I2C, SPI, and SSI, as well as analog-to-digital converters (ADCs) for interfacing with a variety of sensors and peripherals.
  • Power Management: The LM3S1601-IQC-50A2SD is designed with power efficiency in mind, featuring integrated power-saving modes that reduce power consumption during idle or low-activity periods, making it ideal for battery-powered or energy-sensitive applications.
  • Package: The device is packaged in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which allows for a small PCB footprint while still offering ample pinout for connectivity.

Applications

This MCU is well-suited for a variety of applications, including but not limited to industrial control systems, home automation, automotive electronics, and portable medical devices. Its robust feature set enables developers to create sophisticated systems that require real-time control, connectivity, and low power operation.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM3S1601-IQC-50A2SD is no exception, built to meet stringent industry standards for performance and reliability. Whether for prototyping or mass production, this MCU is a reliable choice for developers looking to create efficient and durable embedded systems.

You May Also Be Interested in

Texas Instruments
Lowest to $34.2390
Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
Lowest to $10.1866
Texas Instruments
Lowest to $33.9062
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $35.4223
Texas Instruments
Lowest to $92.1846
Texas Instruments
Need more? Email Us
Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess