EN
  • EN
  • DE

0402ESDA-MLP1

Part No 0402ESDA-MLP1
Manufacturer Eaton Bussmann
Catalog TVS - Mixed Technology
Description SUPPRESSOR ESD 30VDC 0402 HFREE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Voltage - Clamping 35V
Technology Polymer
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 0402
Win Source Part Number 004984-0402ESDA-MLP1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Safety
Family Name 0402ESDAMLP1
Introduction Date July 17, 2009
ECCN EAR99
Country of Origin China
Estimated EOL Date 2023
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian 0402ESDA-MLP1 CAD Model

Description

The 0402ESDA-MLP1 is known for its multi-layer protection offering superior ESD defense for high-performance applications. Its unique design allows it to absorb greater amounts of ESD to assure component safety.

Features and Benefits

  • Multi-layer Protection: Provides enhanced protection against multiple ESD threats.
  • Efficient Absorption: Absorbs higher levels of electrostatic discharge.
  • Durability: Maintains performance under repeated ESD exposure.

Applications

  • Embedded Systems
  • Medical Devices
  • Computer Peripherals
  • Data Communication Devices

Choose 0402ESDA-MLP1 for applications where superior ESD protection is a priority, ensuring device safety and reliability.

You May Also Be Interested in

Wurth Electronics Inc
TVS DEVICE TVS DIODE 55V 0402
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE 60V 0603
Lowest to $0.2785
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Need more? Email Us
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE 75V 0603
Lowest to $0.2765
STMicroelectronics
TVS DEVICE MIXED 8MINI DIP
Lowest to $0.9644
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0779 $50.2455
1,565+ $0.0639 $100.0035
2,425+ $0.0619 $150.1075
3,340+ $0.0599 $200.0660
4,320+ $0.0579 $250.1280
5,785+ $0.0519 $300.2415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 505,950 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess