EN
  • EN
  • DE

LM3S9B90-IQC80-C3

Part No LM3S9B90-IQC80-C3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 60
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 96K x 8
Supply Voltage 1.235V ~ 1.365V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S9B90
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 708299-LM3S9B90-IQC80-C3
Series LM3 series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S9B90-IQC80-C3 CAD Model

Description

Product Overview: LM3S9B90-IQC80-C3

The LM3S9B90-IQC80-C3 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide array of embedded applications that require a balance of power efficiency and processing capability. This microcontroller is part of the Stellaris® LM3S family, which is well-recognized for its robust architecture, featuring an ARM® Cortex™-M3 processor core.

Key Features:

  • Core: The MCU is built around a 32-bit ARM Cortex-M3 processor, which operates at speeds up to 100 MHz, delivering a powerful computing platform for complex algorithms and control systems.
  • Memory: It comes equipped with 256 KB of flash memory and 96 KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: A comprehensive set of communication peripherals is integrated, including USB 2.0 Full-Speed, CAN, I2C, SPI, UARTs, and SSI, facilitating versatile connectivity options for various system requirements.
  • GPIO: The device offers an extensive array of General-Purpose Input/Output (GPIO) pins that are highly configurable to support a multitude of digital interfacing needs.
  • Analog to Digital Converters (ADCs): It features multiple 12-bit ADCs with sample rates of 1 MSPS, enabling precise measurement of analog signals.
  • Timers: A range of timers including PWM, capture/compare, and one-shot/count-down timers are available for precise timing and control tasks.
  • Power Management: Advanced power management techniques are implemented to ensure low power consumption in various modes of operation, making it ideal for battery-powered and power-sensitive applications.
  • Packaging: The LM3S9B90-IQC80-C3 comes in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Industrial Operating Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications:

The versatility of the LM3S9B90-IQC80-C3 makes it ideal for a variety of applications, including industrial control systems, automotive electronics, networking equipment, and portable medical devices. Its integration of multiple communication interfaces along with ample memory and processing power makes it a top choice for designers looking to create sophisticated and reliable embedded systems.

With Texas Instruments' commitment to quality, the LM3S9B90-IQC80-C3 is a microcontroller that offers both performance and longevity, ensuring that it can meet the needs of demanding applications while providing a path for future expansion and development.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9224 $93.8448
3+ $38.5005 $115.5015
5+ $37.2973 $186.4865
6+ $36.0942 $216.5652
8+ $34.8911 $279.1288
10+ $31.2816 $312.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,077 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess