EN
  • EN
  • DE

LM3S1911-IQC50-A2SD

Part No LM3S1911-IQC50-A2SD
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708274-LM3S1911-IQC50-A2SD
Series LM3 series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1911-IQC50-A2SD CAD Model

Description

Product Overview: LM3S1911-IQC50-A2SD

The LM3S1911-IQC50-A2SD is a high-performance microcontroller unit (MCU) from the renowned manufacturer Texas Instruments, designed to cater to the demanding requirements of embedded systems. This microcontroller is part of the Stellaris® LM3S series, which is well-regarded for its robustness, versatility, and efficiency in a wide range of applications.

Key Features

  • Core: The device is built around an ARM® Cortex™-M3 processor, which operates at a frequency of up to 50 MHz. This core provides the necessary computational power and efficiency for complex tasks and real-time operations.
  • Memory: It comes equipped with a substantial memory capacity, including 256 KB of flash memory and 64 KB of SRAM, which allows for ample space for application code and data storage.
  • I/O and Peripherals: The LM3S1911-IQC50-A2SD boasts a wide range of input/output options and peripherals. These include GPIOs, UARTs, SPI/I2C interfaces, and PWM outputs, which facilitate easy integration with sensors, actuators, and other components.
  • ADC: An integrated 12-bit Analog-to-Digital Converter (ADC) enables the MCU to process analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Power Efficiency: This microcontroller is designed for power-sensitive applications, featuring several power-saving modes to reduce energy consumption without compromising performance.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in harsh environments.
  • Packaging: The LM3S1911-IQC50-A2SD is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The versatility of the LM3S1911-IQC50-A2SD makes it an excellent choice for a variety of applications, including but not limited to industrial control systems, automotive electronics, home automation, and portable devices. Its robust feature set and connectivity options also make it a preferred choice for IoT (Internet of Things) devices and smart networked systems.

With its combination of performance, memory, and rich peripheral set, the LM3S1911-IQC50-A2SD from Texas Instruments stands as a reliable and flexible solution for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $39.2910
Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
Lowest to $35.4223
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $46.9224
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $57.1805

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2549 $58.2549
3+ $47.7989 $143.3967
4+ $46.3052 $185.2208
5+ $44.8115 $224.0575
6+ $43.3178 $259.9068
8+ $38.8366 $310.6928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess