EN
  • EN
  • DE

HMC476MP86

Part No HMC476MP86
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description SiGe HBT GAIN BLOCK MMIC AMPLIFIER, DC - 6.0 GHz | IC RF AMP CELLULAR 0HZ-6GHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 0Hz ~ 6GHz
P1dB 12dBm
Gain 20dB
Noise Figure 2.5dB ~ 3.5dB
RF Type Cellular, CATV
Supply Voltage (V) 5V ~ 12V
Supply Current 35mA
Manufacturer Package SOT-86
Family Part Number HMC476
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181325-HMC476MP86
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC476MP86 CAD Model

Description

Analog Devices Inc. introduces the HMC476MP86, a high-performance, easy-to-use RF amplifier that is part of their extensive range of RF and microwave products. The HMC476MP86 is designed to provide exceptional signal amplification for a wide range of applications, including wireless infrastructure, test and measurement equipment, and defense electronics.

Key Features

  • Frequency Range: This amplifier operates over a broad frequency range, making it versatile for various applications.
  • Gain: It offers a high gain level, ensuring that signal strength is significantly increased for optimal performance.
  • Output Power: The HMC476MP86 is capable of delivering robust output power, which is essential for maintaining signal integrity over long distances or in noisy environments.
  • Linearity: Exhibiting excellent linearity, the amplifier minimizes distortion, which is crucial for maintaining the quality of the signal.
  • Package: Encased in an MP86 package, the device is compact and suitable for space-constrained applications while providing ease of integration into various circuit designs.

Applications

The versatility of the HMC476MP86 makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Wireless communication systems where reliable signal amplification is necessary.
  • Test and measurement setups that require precise and stable signal enhancement.
  • Defense and aerospace applications where durability and performance are critical under extreme conditions.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC476MP86 is no exception. The product is manufactured to meet high standards, ensuring consistent performance and longevity. Customers can expect a reliable solution that integrates seamlessly with their existing systems, backed by the support and expertise of Analog Devices.

Ordering Information

To obtain the HMC476MP86 or to learn more about its specifications and pricing, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales representatives. With its advanced features and reliable performance, the HMC476MP86 is a valuable asset for any high-frequency signal amplification needs.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4865 $58.3785
20+ $6.0684 $121.3680
30+ $5.8593 $175.7790
43+ $5.4412 $233.9716
56+ $5.2310 $292.9360
69+ $5.0219 $346.5111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess