EN
  • EN
  • DE

RTC-4574NBLF

Part No RTC-4574NBLF
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 184985-RTC-4574NBLF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTC-4574NBLF CAD Model

Description

The RTC-4574NBLF is a real-time clock (RTC) module manufactured by Epson. This component is designed to provide accurate timekeeping for various applications, even when the main power supply is interrupted. These RTC modules are commonly used in embedded systems and other electronic devices where maintaining correct time and date information is crucial.

Applications:

  • Embedded Systems: Accurate timekeeping for microcontrollers and embedded applications.
  • Industrial Automation: Used in industrial controllers for timestamping events and scheduling processes.
  • Consumer Electronics: Found in devices like digital cameras, media players, and set-top boxes for accurate time and date display.
  • Data Loggers: Timestamping data collected from sensors and other monitoring equipment.
  • Medical Equipment: Ensuring precise timing for medical procedures and data recording.
  • Automotive Electronics: Utilized in automotive systems for functions like trip logging and clock displays.

Features:

  • Low Power Consumption: Minimizes power usage to extend battery life in backup mode.
  • I2C Interface: Communicates with the host system via the I2C serial interface.
  • Built-In Crystal Oscillator: Includes an integrated crystal oscillator for stable and accurate timekeeping.
  • Battery Backup Support: Allows for connection to a backup battery to maintain timekeeping during power outages.
  • Clock and Calendar Function: Keeps track of seconds, minutes, hours, day, date, month, and year, including leap year correction.
  • Alarm Function: Can be programmed to generate an alarm signal at a specific time or date.

Benefits:

  • Accurate Timekeeping: Provides precise time information for critical applications.
  • Extended Battery Life: Low power consumption maximizes the operating time on battery backup.
  • Easy Integration: The I2C interface simplifies incorporation into a system.
  • Data Integrity: Preserves time and date information during power failures, preventing data loss.
  • Reliable Operation: The built-in crystal oscillator ensures a stable and consistent time base.

Additional Details:

The RTC-4574NBLF typically operates with a supply voltage range of 1.8V to 5.5V. It's commonly available in a small surface-mount package, allowing for easy integration into printed circuit boards (PCBs). Detailed technical specifications, including timing characteristics, register maps, and application notes, are provided in the product datasheet. This device also supports features like a programmable interrupt output and a square wave output, which can be used as a clock source for other devices.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess