EN
  • EN
  • DE

LM2833XMYEVAL

Part No LM2833XMYEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL LM2833 1.5MHZ 10MSOP / LM2833XMY DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V
Output Current 3A
Voltage - Input 3 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 1.5MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2833
Win Source Part Number 778863-LM2833XMYEVAL
Popularity Medium
Supply and Demand Status Limited
Family Name LM2833XMY
Introduction Date January 13, 2009
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2833XMYEVAL CAD Model

Description

The LM2833XMYEVAL from Texas Instruments is a high-performance evaluation board designed for testing and optimizing the functionality of the LM2833 series of high-frequency switching regulators. The LM2833 regulators are known for their high efficiency and are suitable for a wide range of applications, including portable devices, wireless communication, and other power-sensitive designs.

Key Features

  • High-Efficiency Switching Regulator: The LM2833 series offers a high-efficiency buck converter solution that can deliver up to 3A of continuous output current.
  • Adjustable Output Voltage: This evaluation board allows for an adjustable output voltage range, making it versatile for testing different circuit requirements.
  • High-Frequency Operation: With an operating frequency up to 3MHz, the LM2833XMYEVAL provides a compact solution with smaller external components.
  • Low Shutdown Current: It features a low shutdown current, which is crucial for battery-powered applications where power conservation is key.
  • Thermal Shutdown Protection: The board includes thermal shutdown protection to safeguard the regulator from overheating during operation.

Applications

The LM2833XMYEVAL is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless and DSL modems
  • Point-of-load power supplies
  • Embedded systems

Design and Layout

The evaluation board is designed with practicality in mind, featuring a compact layout that exemplifies a typical application circuit for the LM2833 regulator. It provides convenient test points and jumpers for easy measurement and configuration of the regulator's settings.

Support and Resources

Users of the LM2833XMYEVAL benefit from Texas Instruments' extensive support network, including detailed datasheets, application notes, and an online community where engineers can share insights and ask questions. This ensures a smooth development process from evaluation to final product design.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess