EN
  • EN
  • DE

DS1557P-70+

Part No DS1557P-70+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 34-PCM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer, Y2K
Memory Size 512kb
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Supply, Battery 3V
Current - Timekeeping (Max) 6mA @ 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 34-PowerCap Module
Win Source Part Number 124120-DS1557P-70+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1557P-70+ CAD Model

Description

Maxim Integrated DS1557P-70+ RTC Module

The DS1557P-70+ is a robust real-time clock (RTC) module from Maxim Integrated, designed to provide precise timekeeping and data storage solutions for a wide range of applications. This high-performance module integrates a full-function, year 2000-compliant real-time clock/calendar and 512k x 8 nonvolatile static RAM.

Key Features

  • High Precision: The DS1557P-70+ maintains accurate time tracking with a crystal-controlled timekeeping mechanism, ensuring reliability and consistency in time-sensitive systems.
  • Nonvolatile Memory: With 512k x 8 nonvolatile static RAM, it allows for secure data storage that is not lost when the power is turned off, making it ideal for critical data retention requirements.
  • Year 2000 Compliant: The module is fully compliant with year 2000 requirements, featuring automatic leap year compensation up to the year 2100, providing long-term dependability.
  • Battery Backup: It includes a built-in battery input and maintains accurate timekeeping and data retention for over 10 years in the absence of external power.
  • Programmable Alarm: A programmable interrupt function with an alarm is available, allowing users to schedule time-specific tasks or signal system events.
  • Industrial Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: It comes in a power-dissipating 28-pin EDIP (Encapsulated Dual In-line Package) or optional 28-pin TSOP (Thin Small Outline Package), providing flexibility in design integration.

Applications

The DS1557P-70+ is a versatile component that can be used in a variety of applications where reliable timekeeping and data storage are crucial. It is particularly well-suited for:

  • Telecommunication systems
  • Embedded systems
  • Industrial control systems
  • Utility meters
  • POS terminals
  • Medical devices
  • Security systems

With its combination of precision, reliability, and data security, the Maxim Integrated DS1557P-70+ RTC module is an excellent choice for designers and engineers looking to integrate a trusted timekeeping and storage solution into their systems.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7498 $59.2494
7+ $16.2050 $113.4350
10+ $15.6986 $156.9860
14+ $15.1922 $212.6908
18+ $14.6858 $264.3444
23+ $13.1666 $302.8318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess