EN
  • EN
  • DE

HSMS-8207-TR1G

Part No HSMS-8207-TR1G
Manufacturer Broadcom Limited
Catalog RF Diodes
Description DIODE SCHOTTKY MIXER 4V SOT-143
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Diode Type Schottky - 2 Pair Series Connection
Voltage - Peak Reverse (Max) 4V
Capacitance @ Vr, F 0.26pF @ 0V, 1MHz
Resistance @ If, F 14 Ohm @ 5mA, 1MHz
Power Dissipation (Max) 75mW
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-143-4
Win Source Part Number 1044121-HSMS-8207-TR1G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian HSMS-8207-TR1G CAD Model

Description

The HSMS-8207-TR1G is a surface mount Schottky diode manufactured by Broadcom Limited. This diode is designed for use in a variety of high-frequency applications where low forward voltage and fast switching speeds are critical. It is commonly used in mixers, detectors, and RF switches, offering excellent performance and reliability. Its small package size makes it suitable for densely packed circuit boards.

Applications

  • RF Mixers: Used in RF mixers to convert signals from one frequency to another, commonly found in communication systems.
  • RF Detectors: Employed in RF detectors to convert RF signals into DC voltages for measurement or control purposes.
  • RF Switches: Utilized in RF switches to rapidly switch between different signal paths, enabling signal routing and multiplexing.
  • Sampling Circuits: Found in high-speed sampling circuits for data acquisition and signal processing applications.
  • Voltage Clamping: Used for voltage clamping to protect sensitive circuits from overvoltage conditions.

Features

  • Low Forward Voltage: Features a low forward voltage drop, minimizing power loss and improving efficiency.
  • Fast Switching Speed: Offers fast switching speeds, enabling high-frequency operation.
  • Surface Mount Package: Available in a small surface mount package for easy assembly and high-density circuit designs.
  • Low Capacitance: Exhibits low junction capacitance, minimizing signal distortion at high frequencies.
  • High Reliability: Designed for high reliability and long-term stability.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes power loss, leading to improved efficiency in RF circuits.
  • High-Frequency Performance: Fast switching speed and low capacitance enable excellent performance in high-frequency applications.
  • Compact Design: Small surface mount package allows for integration into space-constrained designs.
  • Reliable Operation: High reliability ensures consistent performance over a long lifespan.
  • Reduced Signal Distortion: Low capacitance minimizes signal distortion, maintaining signal integrity.
  • Simplified Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.

Additional Details

The HSMS-8207-TR1G is typically supplied in a SOT-23 package. It's important to follow the manufacturer's recommendations for soldering and handling to ensure proper performance and reliability. Key parameters include forward voltage, reverse voltage, and junction capacitance. Consult the datasheet for specific operating conditions and application guidelines.

You May Also Be Interested in

Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess