EN
  • EN
  • DE

LM2757TMEV

Part No LM2757TMEV
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION FOR LM2757T / LM2757TM Charge Pump 4.1VDC/4.5VDC/50VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 4.1V, 4.5V or 5V
Output Current 180mA
Voltage - Input 2.7 V ~ 5.5 V
Regulator Topology Boost
Frequency - Switching 1.24MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2757
Win Source Part Number 778851-LM2757TMEV
Popularity Medium
Supply and Demand Status Balance
Family Name LM2757
Introduction Date October 01, 2007
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2757TMEV CAD Model

Description

The LM2757TMEV from Texas Instruments is a high-performance, regulated charge pump designed to provide a constant current source for driving high brightness LEDs. It is an ideal solution for portable devices that require efficient power management for their lighting components. The device is housed in a compact, easy-to-use package, making it perfect for space-constrained applications such as smartphones, tablets, and other portable electronics.

Key Features

  • Adjustable Output Current: The LM2757TMEV allows for precise control of the LED current up to 30 mA, providing flexibility in the brightness of the LED.
  • High Efficiency: With an efficiency rating of up to 90%, this charge pump conserves power, prolonging battery life in portable devices.
  • Low Noise Operation: The device operates at a fixed switching frequency of 1MHz, which minimizes noise and potential interference with other device operations.
  • Thermal Protection: Built-in thermal shutdown functionality protects the device from overheating, ensuring reliability and longevity.
  • Small Footprint: The LM2757TMEV comes in a micro SMD package, which is ideal for space-sensitive applications.

Applications

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • Other Portable Devices Requiring LED Backlighting

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage Range: 3.3V to 5.5V
  • Switching Frequency: 1MHz
  • Package Type: Micro SMD
  • Operating Temperature Range: -40°C to 85°C

Overall, the LM2757TMEV from Texas Instruments stands out as a robust and versatile charge pump solution for LED backlighting in portable devices. Its high-efficiency operation, coupled with a comprehensive feature set, makes it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess