EN
  • EN
  • DE

LM2596T-3.3

Part No LM2596T-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3.0A, 150Khz, Step-Down Switching Regulator | IC REG BUCK 3.3V 3A TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 3A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Family Part Number LM2596
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 710772-LM2596T-3.3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2596T-3.3 CAD Model

Description

Product Overview: LM2596T-3.3 Voltage Regulator

The LM2596T-3.3 from Texas Instruments is a versatile and efficient voltage regulator, specifically designed to deliver a fixed output voltage of 3.3V. This regulator is part of the LM2596 series, known for their high-performance Simple Switcher step-down (buck) voltage regulators. The component is capable of driving a 3A load with excellent line and load regulation.

Key Features

  • Output Voltage: Stable 3.3V output, ideal for powering a wide range of devices that require a 3.3V supply.
  • Output Current: Capable of delivering up to 3A of continuous output current.
  • Efficiency: High conversion efficiency, with a typical efficiency rating of up to 77% at 3A load.
  • Voltage Range: Wide input voltage range from 4.5V to 40V, making it suitable for a variety of applications from automotive to consumer electronics.
  • Thermal Shutdown: Integrated thermal shutdown and current limit protection features ensure safe operation under excessive load conditions.
  • Adjustable Output: While designed for a fixed 3.3V output, it also offers the flexibility to adjust the voltage using external resistors.
  • Package: Available in a TO-220 package, which is easy to handle and suitable for standard through-hole PCB mounting.

Applications

The LM2596T-3.3 is a highly adaptable component that can be used in various applications including, but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)
  • Power supplies for battery-operated devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM2596T-3.3 is no exception. This regulator is designed to meet the rigorous standards of the industry, ensuring stable performance over its lifetime and under various conditions. Whether for personal projects or commercial products, the LM2596T-3.3 is a reliable choice for your power regulation needs.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7665 $52.5990
14+ $7.1931 $100.7034
22+ $6.9683 $153.3026
30+ $6.7435 $202.3050
39+ $6.5187 $254.2293
52+ $5.8444 $303.9088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess