EN
  • EN
  • DE

TDA21460AUMA1

Part No TDA21460AUMA1
Manufacturer Infineon Technologies
Catalog Specialized ICs
Description IC INTEG PWR STAGES IQFN-39 / Integrated Power Stages PG-IQFN-39
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Infineon Technologies
Package Tape & Reel
Product Status Not For New Designs
Programmable Not Verified
Type Integrated Power Stages
Mounting Type Surface Mount
Package / Case 39-PowerVFQFN
Supplier Device Package PG-IQFN-39
Base Product Number TDA21460
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899399-TDA21460AUMA1
Ultra Librarian 3D Model Ultra Librarian TDA21460AUMA1 CAD Model

Description

The TDA21460AUMA1 is a specialized integrated circuit (IC) designed for power stages applications.

  • Category: integrated circuits (ICs) - specialized ICs
  • Package: tape & reel
  • Status: not for new designs
  • Standard Package: 5,000 pcs
  • Mounting Type: surface mount
  • Package/Case: 39-PowerVFQFN
  • Supplier Device Package: PG-IQFN-39
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS: 8542.39.0001
  • Base Product Number: TDA21460
  • Information: datasheet

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9222 $58.4440
49+ $2.3978 $117.4922
75+ $2.3227 $174.2025
103+ $2.2476 $231.5028
133+ $2.1726 $288.9558
178+ $1.9485 $346.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess