EN
  • EN
  • DE

P82B96DGKRG4

Part No P82B96DGKRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DUAL BIDIRECTIONAL BUS BUFFER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 1
Capacitance - Input 4pF
Operating Supply Voltage 2 V ~ 15 V
Operating Supply Current 4mA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1234835-P82B96DGKRG4
Manufacturer Homepage www.ti.com
Family Name P82B96
Introduction Date February 01, 2006
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Consumer Electronics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian P82B96DGKRG4 CAD Model

Description

The P82B96DGKRG4 is a versatile I2C bus buffer that extends the capabilities of Texas Instruments' I2C product line. Designed to provide bidirectional voltage-level translation and higher current drive capability, this device allows for the expansion of I2C networks beyond the typical limitations. It is particularly useful in applications requiring long-distance communication or multiple devices on the same bus.

Key Features

  • Voltage-Level Translation: The P82B96DGKRG4 supports a wide range of supply voltages, making it suitable for interfacing between devices operating at different logic levels.
  • Extended Bus Capability: With its ability to drive more significant current, the P82B96DGKRG4 can support longer bus lengths and more devices on the same bus, enhancing the scalability of I2C systems.
  • Improved Signal Integrity: The buffer helps maintain signal integrity over extended distances, ensuring reliable communication between devices.
  • Easy Integration: The device is designed with a straightforward pinout and minimal external components, simplifying integration into existing designs.

Applications

The P82B96DGKRG4 is ideal for a variety of applications where I2C bus extension is necessary. It is commonly used in industrial control systems, consumer electronics, automotive networks, and any other system where multiple I2C devices need robust communication over greater distances or between different voltage domains.

Technical Specifications

Parameter Value
Supply Voltage 3.0V to 12V
Operating Temperature -40°C to +85°C
Package Type SOIC
Pin Count 8

The P82B96DGKRG4 offers a reliable solution for expanding I2C communications, making it an essential component for designers looking to improve connectivity and performance in their systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3617 $50.4255
37+ $2.7583 $102.0571
57+ $2.6721 $152.3097
78+ $2.5859 $201.7002
101+ $2.4997 $252.4697
134+ $2.2411 $300.3074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess