EN
  • EN
  • DE

LM12458CIVX

Part No LM12458CIVX
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LM12454/LM12458/LM12H458 12-Bit + Sign Data Acquisition System with Self-Calibration | IC DAS 12BIT 140K 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 140k
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.58x16.58)
Family Part Number LM12458
Manufacturer Pack Quantity 500
MSL Level 2A (4 Weeks)
Win Source Part Number 1196788-LM12458CIVX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM12458CIVX CAD Model

Description

The LM12458CIVX is a precision quadruple operational amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance op-amp is part of the LMx24x series, known for its low-power consumption and stable operation across a wide range of voltages.

Key Features

  • Wide Supply Range: The device operates from a supply voltage range of 3V to 32V for single supply or ±1.5V to ±16V for dual supply, making it versatile for various applications.
  • Low Power Consumption: With its design optimized for low power, it is an ideal choice for battery-powered devices and energy-efficient applications.
  • Input Offset Voltage: The LM12458CIVX boasts a low input offset voltage, which translates to more accurate amplification and signal processing.
  • Input Common-Mode Voltage Range: Includes ground, which allows for direct sensing near ground in single-supply operations.
  • Output Swing: The output can swing 0V to VCC-1.5V for the power supply range, ensuring wide dynamic range in your circuit.
  • Phase Reversal Protection: No phase reversal occurs for an overdriven input, providing reliability and robust performance.

Applications

The LM12458CIVX is suited for a broad range of applications due to its operational stability and versatility. It is commonly used in:

  • Transducer Amplifiers
  • DC Gain Blocks
  • All Operational Amplifier Circuits
  • Analog Signal Conditioning
  • Battery-powered Devices
  • Data Acquisition Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM12458CIVX has been rigorously tested to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Ordering Information

The LM12458CIVX is available in various packages and temperature ranges to suit your specific needs. For detailed ordering and product information, please refer to the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7656 $93.5312
3+ $38.3718 $115.1154
5+ $37.1727 $185.8635
6+ $35.9736 $215.8416
8+ $34.7745 $278.1960
10+ $31.1771 $311.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess