EN
  • EN
  • DE

AD8309ARU

Part No AD8309ARU
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC LOGARITHMIC AMPLIFIER 16TSSOP / Logarithmic Amplifier IC Receiver Signal Strength Indication (RSSI) 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Logarithmic Amplifier
Applications Receiver Signal Strength Indication (RSSI)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number AD8309
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 39359-AD8309ARU
Ultra Librarian 3D Model Ultra Librarian AD8309ARU CAD Model

Description

Analog Devices Inc. AD8309ARU Logarithmic Amplifier

The AD8309ARU by Analog Devices Inc. is a highly integrated logarithmic amplifier designed for precision signal processing applications. This device offers a dynamic range of 100 dB to measure signals from -75 dBm up to +25 dBm across a wide frequency range from 0.1 MHz to 500 MHz, which makes it ideal for applications such as RF signal strength detection, transmitter antenna power measurement, and received signal strength indication (RSSI) for wireless communication systems.

One of the key features of the AD8309ARU is its high accuracy and temperature stability, which is achieved through a proprietary SiGe BiCMOS process. This ensures reliable performance in a variety of operating conditions. Its logarithmic response is proportional to the input signal's voltage dB scale, providing a linear-in-dB output with a slope of 25 mV/dB, which simplifies the conversion of signal strength to digital form.

The device is packaged in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), bearing the suffix 'RU' in its part number, which makes it suitable for space-constrained applications. The AD8309ARU also incorporates an active laser-trimmed scaling that delivers high accuracy without the need for external calibration, thereby simplifying the design and reducing time to market for products incorporating this logarithmic amplifier.

Additional features of the AD8309ARU include a fast response time, a stable detection threshold over frequency, and an integrated limiter output with a 10 ns response time that is useful for protecting subsequent stages from high input levels. The device also offers a power-down feature that reduces the current consumption to less than 1 µA, making it an excellent choice for battery-powered or energy-sensitive applications.

Overall, the AD8309ARU from Analog Devices Inc. is a versatile and reliable component for designers who need to accurately measure and monitor signal strength in complex RF environments. Its combination of high dynamic range, precision, and ease of use makes it a valuable addition to a wide range of electronic systems.

For detailed specifications and application guidance, designers should refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6567 $61.3134
4+ $28.7165 $114.8660
6+ $27.7463 $166.4778
8+ $25.8060 $206.4480
11+ $24.8359 $273.1949
13+ $23.8657 $310.2541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,328 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess