EN
  • EN
  • DE

ADS7807UB1KE4

Part No ADS7807UB1KE4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Conversion Rate 40 ksps
Interface Parallel, SPI, Serial
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Power Dissipation 35 mW
Min Operating Temperature -40 °C
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 16
Number of Channels 1
Number of Converters 1
Operating Supply Voltage 5 V
Polarity Bipolar, Unipolar
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 40 ksps
Signal to Noise Ratio (SNR) 88 dB
Win Source Part Number 1128805-ADS7807UB1KE4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7807UB1KE4 CAD Model

Description

Texas Instruments ADS7807UB1KE4 Precision ADC

The Texas Instruments ADS7807UB1KE4 is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) that offers outstanding performance and versatility for a wide range of data acquisition and signal processing applications. This device is part of TI's renowned ADS series, known for its reliability and accuracy in converting analog signals into digital data.

With a sampling rate of up to 40 kSPS (kilo samples per second), the ADS7807UB1KE4 is capable of capturing fast signal variations, making it suitable for applications that require rapid signal acquisition, such as medical instrumentation, industrial process control, and scientific measurement systems.

One of the key features of this ADC is its exceptional linearity, with a low total harmonic distortion (THD) that ensures the fidelity of the signal conversion process. This is particularly important in applications where signal integrity is paramount, such as high-end audio equipment and precision measurement instruments.

The ADS7807UB1KE4 operates from a single 5V power supply and includes an internal reference that simplifies system design by eliminating the need for external reference components. Additionally, the device's power-down mode reduces power consumption when the ADC is not in active use, making it an ideal choice for battery-powered or energy-sensitive applications.

Communication with microcontrollers or digital signal processors is straightforward, thanks to the device's digital interface, which supports both parallel and serial output modes. This flexibility allows designers to choose the optimal data transfer method for their specific system requirements.

The ADS7807UB1KE4 comes in a compact, surface-mount QFP (Quad Flat Package) that is designed for easy integration into a variety of circuit boards. Its robust design ensures reliable operation over a wide temperature range, making it suitable for demanding environments.

In summary, the Texas Instruments ADS7807UB1KE4 is a versatile and precise ADC solution that delivers high performance in a range of applications where accuracy and speed are critical. Its combination of features and reliability make it a top choice for engineers and designers looking to enhance their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess