The GS71116ATP-10 is a high-speed Static Random-Access Memory (SRAM) device manufactured by GSI Technology. It is designed for applications requiring fast data access and low latency, commonly found in networking equipment, telecommunications, and high-performance computing systems. This SRAM offers a balance of speed and capacity for various data buffering and caching needs.
Applications:
- Networking equipment (routers, switches)
- Telecommunications systems
- High-performance computing
- Data buffering
- Cache memory
- Digital signal processing (DSP)
Features:
- High-speed access time: 10ns access time for quick data retrieval.
- 1Mbit memory density: Provides ample storage for various data requirements.
- x16 data bus width: Enables efficient data transfer.
- Low power consumption: Minimizes energy usage in power-sensitive applications.
- Operating temperature range: Typically industrial temperature range, suitable for harsh environments.
Benefits:
- Fast data access: High-speed access time ensures quick data retrieval, improving system performance.
- Large storage capacity: 1Mbit memory density provides ample storage for various data requirements.
- Efficient data transfer: x16 data bus width enables efficient data transfer.
- Low power consumption: Minimizes energy usage, making it suitable for power-sensitive applications.
- Reliable operation: Designed for reliable operation in demanding environments.
Additional Details:
The GS71116ATP-10 SRAM typically operates at 3.3V. It supports various operating modes, including read, write, and standby modes. The specific package type and pinout details can be found in the GSI Technology datasheet for this part number. Understanding the timing characteristics and power consumption under different operating conditions is crucial for proper system design. It's essential to consult the datasheet for detailed information on voltage levels, timing diagrams, and other specifications.