EN
  • EN
  • DE

MAX2173ETL/V+T

Part No MAX2173ETL/V+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC TUNER RF TO BITS AUTO 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Tuner
Frequency 76MHz ~ 108MHz, 168MHz ~ 240MHz, 1.452GHz ~ 1.492GHz
RF Type DAB, Broadcast Radio
Secondary Attributes Direct Conversion
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAX2173
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702570-MAX2173ETL/V+T
Ultra Librarian 3D Model Ultra Librarian MAX2173ETL/V+T CAD Model

Description

MAX2173ETL/V+T - RF to Bits Tuner

The MAX2173ETL/V+T from Maxim Integrated is a state-of-the-art RF to Bits® tuner designed for use in digital audio broadcast (DAB) applications, including in-car entertainment systems, consumer receivers, and other radio products. This advanced tuner is capable of translating a wide range of RF signals directly to digital bitstreams, simplifying design and enhancing signal processing efficiency.

Key Features:

  • Wide Frequency Range: The device supports an extensive frequency band from 100MHz to 1GHz, accommodating various broadcast standards like DAB, DAB+, and T-DMB.
  • High Integration: Integrating an RF tuner, ADC, and digital filtering, the MAX2173ETL/V+T reduces external component count, which can lead to cost savings and a smaller PCB footprint.
  • Direct Conversion: Utilizing a direct-conversion architecture, this tuner minimizes the need for complex intermediate frequency (IF) processing, leading to a more straightforward and efficient design.
  • Advanced Signal Processing: With built-in digital filtering and decimation, the MAX2173ETL/V+T ensures high-quality signal processing, which is critical for optimal audio reception and clarity.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a low-power mode, making it ideal for portable and automotive applications where power efficiency is crucial.

Applications:

  • Automotive DAB/DAB+/T-DMB Receivers
  • Consumer Radio Receivers
  • Portable Media Players with Radio Functionality
  • Other Digital Broadcasting Reception Devices

The MAX2173ETL/V+T is available in a compact, 40-pin TQFN package with an exposed pad, which aids in thermal management. Its robust design and advanced technology make it an excellent choice for developers looking to integrate digital radio capabilities into their products with minimal effort and maximum performance.

You May Also Be Interested in

MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9362 $69.6810
11+ $11.4357 $125.7927
16+ $11.0776 $177.2416
22+ $10.7207 $235.8554
28+ $10.3638 $290.1864
38+ $9.2908 $353.0504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess