Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 42ns, 42ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time (Typ) 1ns, 1ns
Operating Supply Voltage 2.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1190636-ISO7220CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ISO7220C
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO7220CD CAD Model

Description

Product Overview: Texas Instruments ISO7220CD Digital Isolator

The Texas Instruments ISO7220CD is a high-performance, dual-channel digital isolator that provides robust signal isolation for a variety of applications. This device is designed to ensure signal integrity and reliability in environments with high noise and potential differences between domains. It is particularly suited for industrial automation, motor control, and data acquisition systems where electrical isolation is a critical requirement.

Key Features:

  • High Isolation: With an isolation voltage of 2500 Vrms for 1 minute, the ISO7220CD offers excellent protection against high-voltage transients and enables safe data transfer between domains.
  • Dual Channels: The device includes two independent isolation channels, which can be used in either direction, providing design flexibility and support for bidirectional communication.
  • High-Speed Operation: Capable of high-speed operation with data rates up to 25 Mbps, this digital isolator can handle fast communication protocols without compromising signal integrity.
  • Low Power Consumption: The ISO7220CD is optimized for low power consumption, making it ideal for power-sensitive applications.
  • Robust EMC Performance: Designed to withstand harsh industrial environments, it offers excellent electromagnetic compatibility (EMC) with high immunity to electrical noise.

Applications:

  • Industrial automation and control systems
  • Motor control circuits
  • Data acquisition and signal processing
  • Medical equipment with stringent isolation requirements
  • Power supplies and inverters

Quality and Reliability:

The ISO7220CD is built to Texas Instruments' high standards for quality and reliability. It comes in a compact SOIC-8 package that is easy to integrate into existing designs. With its wide operating temperature range of -40°C to +125°C, it is suitable for use in a broad range of industrial and commercial environments.

For engineers seeking a reliable solution for isolating digital signals in their electronic designs, the Texas Instruments ISO7220CD represents a robust choice, combining high isolation capabilities with performance and power efficiency.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14931BAWE+T
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
ECAD model for ADUM3210TRZ-EP-RL7
Maxim Integrated
DG ISO 2.75KV 3CH RS422 16-SOIC
Lowest to $12.3870
ECAD model for MAX14945EWE+T
Analog Devices Inc.
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Lowest to $9.4361
ECAD model for ADUM142D0BRZ
Analog Devices Inc.
DGTL ISOLTR 1KV 2CH GP 8-SOIC
Need more? Email Us
ECAD model for ADUM7240CRZ-RL7
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $11.6965
ECAD model for ADUM2211SRIZ-RL
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.8896
ECAD model for ADUM230D1BRWZ-RL
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $14.6617
ECAD model for ADUM4150ARIZ-RL
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14930CAWE+

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5561 $54.4635
70+ $1.4576 $102.0320
110+ $1.4084 $154.9240
155+ $1.3099 $203.0345
200+ $1.2607 $252.1400
250+ $1.2114 $302.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,500 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention