EN
  • EN
  • DE

LTC6820IMS#PBF

Part No LTC6820IMS#PBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description Isolated Communications Interface 3.3V/5V Automotive 16-Pin MSOP Tube / IC COMM INTERFACE ISOSPI 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series isoSPI
Packaging Tube
Applications Isolated Communications Interface
Interface SPI
Operating Supply Voltage 2.7 V ~ 5.5 V
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Mounting SMD
Win Source Part Number 784396-LTC6820IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6820
Introduction Date October 30, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6820IMS#PBF CAD Model

Description

The LTC6820IMS#PBF is a sophisticated interface product from Linear Technology, designed to enable high-speed Serial Peripheral Interface (SPI) communications across an isolation barrier. This component is particularly well-suited for applications where data integrity and reliability are paramount, such as industrial control systems, automotive networks, and medical equipment.

Key Features

  • Isolated SPI Interface: Provides robust isolation for SPI signals, ensuring safe operation in electrically noisy environments or where ground potentials may vary.
  • High Speed Operation: Capable of SPI clock speeds up to 1MHz, making it suitable for applications that require fast data transfer rates.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, which is crucial for battery-powered or energy-sensitive applications.
  • Integrated Isolation: The device incorporates onboard isolation, eliminating the need for separate isolation components and simplifying design.
  • Robust ESD Protection: Features built-in Electrostatic Discharge (ESD) protection, enhancing the durability and longevity of the product.
  • Compact MSOP Package: Comes in a space-saving 10-lead MSOP package, ideal for designs where PCB real estate is at a premium.

Applications

  • Industrial Control Systems
  • Automotive Networks
  • Medical Equipment
  • Data Communication Systems
  • Instrumentation

Product Specifications

The LTC6820IMS#PBF operates over a wide supply voltage range and is characterized by its robustness and reliability. The device's integrated transformer driver and low-profile external components requirement enable a compact, isolated SPI interface with minimal footprint.

Ordering Information

To order or inquire about the LTC6820IMS#PBF, contact Linear Technology or an authorized distributor. This product is available in a moisture-sensitive package, and it is recommended to follow proper handling and storage procedures to prevent damage.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8016 $53.2224
29+ $3.5610 $103.2690
44+ $3.4407 $151.3908
63+ $3.2000 $201.6000
82+ $3.0797 $252.5354
102+ $2.9594 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,310 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess