EN
  • EN
  • DE

LTC4351IMS#PBF

Part No LTC4351IMS#PBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828669-LTC4351IMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4351IMS#PBF CAD Model

Description

Product Overview: LTC4351IMS#PBF

The LTC4351IMS#PBF is a high-performance, dual low voltage Hot Swap™ controller designed by Linear Technology, now part of Analog Devices, to enable safe board insertion and removal from a live backplane. This robust component is ideal for protecting systems against high inrush currents that can create voltage sags and potentially damage both connectors and sensitive electronic components.

Key Features

  • Wide Operating Range: The device operates with supply voltages ranging from 2.9V to 18V, making it versatile for various applications.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, which provides flexibility in managing inrush currents for different load requirements.
  • Gate Voltage Clamp: This feature protects external N-channel MOSFETs by limiting the gate-to-source voltage, ensuring reliable operation even under extreme conditions.
  • Fast Overcurrent Fault Response: The LTC4351IMS#PBF is designed to respond quickly to overcurrent conditions, protecting the circuit by turning off the MOSFETs promptly.
  • Power Good Output: This output signal indicates when the output voltage is within the acceptable range, providing a reliable status indicator for system monitoring.

Applications

  • Redundant Power Supplies
  • Hot Swap Systems
  • Industrial Control Systems
  • Network Servers and Storage Systems

Quality and Reliability

The LTC4351IMS#PBF is offered in a compact 10-lead MSOP package, which is suitable for space-constrained applications. The device is characterized for operation from -40°C to 85°C temperature range, ensuring reliable performance in harsh environments. Linear Technology's commitment to high-quality manufacturing processes guarantees long-term reliability and performance of this Hot Swap controller.

Design Support

Linear Technology provides comprehensive technical documentation, including datasheets, application notes, and design resources to facilitate the integration of the LTC4351IMS#PBF into your design. With these resources, engineers can accelerate the development cycle and ensure that the product meets the specific needs of their applications.

The LTC4351IMS#PBF is a critical component for systems that require safe and efficient power distribution, offering protection, flexibility, and reliability in a compact form factor.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess