EN
  • EN
  • DE

ISO7310CDR

Part No ISO7310CDR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3KV 1CH GEN PURP 8SOIC / Robust EMC, Low Power, Single Channel Digital Isolator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 58ns, 58ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time (Typ) 2.5ns, 2ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807772-ISO7310CDR
Ultra Librarian 3D Model Ultra Librarian ISO7310CDR CAD Model

Description

Overview of Texas Instruments ISO7310CDR

The Texas Instruments ISO7310CDR is a high-performance, low-power, single-channel digital isolator designed to offer robust communication and isolation in a compact and reliable package. This device is part of Texas Instruments' ISO7310 series, which utilizes TI's proprietary capacitive isolation technology to provide galvanic isolation of up to 3000 VRMS for 1 minute per UL and 4242 VPK per VDE.

Key Features

  • High Isolation Voltage: The ISO7310CDR offers an impressive isolation voltage of 3000 VRMS, ensuring that signal integrity is maintained even in high-voltage environments.
  • Low Power Consumption: Designed with energy efficiency in mind, this isolator consumes low power, making it ideal for power-sensitive applications.
  • High-Speed Performance: With a signaling rate up to 100 Mbps, it is well-suited for high-speed data communication without compromising on isolation capabilities.
  • Robust Electromagnetic Compatibility (EMC): The device boasts excellent EMC performance, characterized by low emissions and high immunity, ensuring reliable operation in electrically noisy environments.
  • Wide Temperature Range: The ISO7310CDR operates effectively over a broad temperature range from -40°C to +125°C, accommodating various industrial applications.

Applications

The versatility of the ISO7310CDR makes it a perfect fit for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Isolated data communication in motor drives
  • Power supply units where isolation is critical
  • Green energy applications, such as solar inverters and wind turbine controls

Package and Quality

The ISO7310CDR comes in a compact SOIC-8 package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is compliant with RoHS and Green standards, reflecting a commitment to environmental sustainability. Furthermore, it is specified for operation from –40°C to +125°C, enabling its use in a wide range of temperatures and environments.

With its combination of high isolation, low power consumption, and high-speed data transfer capabilities, the Texas Instruments ISO7310CDR digital isolator is an excellent choice for designers looking to enhance the safety, efficiency, and reliability of their systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5641 $54.7435
70+ $1.4652 $102.5640
110+ $1.4157 $155.7270
155+ $1.3167 $204.0885
200+ $1.2672 $253.4400
250+ $1.2177 $304.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,630 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess