ISO7840DWWR High-Performance Digital Isolator
The ISO7840DWWR is a high-performance, quad-channel digital isolator manufactured by Texas Instruments. Designed to provide robust signal isolation, the ISO7840DWWR is an essential component in a wide range of industrial, medical, and telecom applications where signal integrity and isolation are critical.
Key Features
- Robust Isolation: With an isolation voltage of 5.7kVrms, the ISO7840DWWR ensures safe and reliable operation in environments where electrical isolation is necessary to protect sensitive equipment and personnel.
- High Data Rate: It supports data rates up to 100 Mbps, making it suitable for high-speed communication without compromising data integrity.
- Low Power Consumption: The device is optimized for low power consumption, which is critical for energy-sensitive applications.
- Long Service Life: With a long expected lifetime, the ISO7840DWWR is designed to be a dependable part of your electronic system for years to come.
Applications
The ISO7840DWWR is ideal for use in:
- Industrial automation and control systems
- Medical equipment with patient electrical isolation requirements
- Isolated power supplies
- Motor control circuits
- Telecommunications interfaces
Technical Specifications
- Channels: 4
- Isolation Voltage: 5.7kVrms
- Data Rate: Up to 100 Mbps
- Working Voltage: 848 Vpk
- Package: 16-Pin SOIC Wide-Body (DW)
- Operating Temperature Range: -40°C to +125°C
The ISO7840DWWR is provided in a compact, surface-mount 16-Pin SOIC package, making it easy to integrate into a variety of circuit designs. Its high isolation capability and fast data rate make it an excellent choice for ensuring safe, accurate, and efficient electrical isolation in your digital interfaces.