EN
  • EN
  • DE

ISO7821DWWR

Part No ISO7821DWWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5.7KV 2CH 16SOIC / High-Performance, 8000 VPK Reinforced Dual Channel Digital Isolator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 4.6ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC (0.551", 14.00mm Width)
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812982-ISO7821DWWR
Ultra Librarian 3D Model Ultra Librarian ISO7821DWWR CAD Model

Description

Product Overview: Texas Instruments ISO7821DWWR

The ISO7821DWWR is a high-performance, dual-channel digital isolator manufactured by Texas Instruments (TI), designed to provide robust signal isolation in various electronic applications. This component is part of TI's extensive portfolio of isolation products that are engineered to ensure signal integrity while protecting sensitive circuits from high voltages and noise.

Key Features

  • High Isolation Voltage: The ISO7821DWWR offers an isolation voltage of 5.7 kVrms for 1 minute, providing a high degree of protection for sensitive circuitry.
  • Low Propagation Delay: With a typical propagation delay of 11 ns, this isolator ensures rapid signal transmission between isolated domains, minimizing the impact on system performance.
  • Robust Electromagnetic Compatibility (EMC): Excellent EMC performance with low emissions and high immunity to noise helps maintain signal integrity in electrically noisy environments.
  • Wide Operating Temperature Range: The device is operational over a temperature range from -40°C to +125°C, suitable for industrial applications.

Applications

The ISO7821DWWR is ideal for a range of applications that require reliable signal isolation, including:

  • Industrial automation and control systems
  • Motor drives and inverters
  • Medical equipment with stringent safety requirements
  • Green energy systems such as solar inverters and wind turbines
  • Isolated power supplies

Product Specifications

The ISO7821DWWR comes in a 16-pin SOIC wide-body (DW) package, ensuring compatibility with standard surface-mount technology (SMT) processes. It features two channels with bidirectional channel configuration. The device is also characterized for partial discharge performance, which is a critical requirement for applications demanding long-term reliability and safety.

Conclusion

The Texas Instruments ISO7821DWWR is a testament to TI's commitment to providing advanced isolation technology that meets the stringent demands of modern electronic systems. With its high isolation capability, fast signal transmission, and strong EMC performance, it stands as an excellent choice for designers looking to enhance system safety and reliability.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2889 $56.4445
11+ $9.2627 $101.8897
17+ $8.9733 $152.5461
24+ $8.6838 $208.4112
30+ $8.3943 $251.8290
40+ $7.5260 $301.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess