EN
  • EN
  • DE

ISO7321FCQDRQ1

Part No ISO7321FCQDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3KV 2CH GEN PURP 8SOIC / Robust EMC, Low Power, Dual-Channel Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 57ns, 57ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time (Typ) 2.4ns, 2.1ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807856-ISO7321FCQDRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7321FCQDRQ1 CAD Model

Description

Overview of ISO7321FC-Q1 Automotive Digital Isolator

The ISO7321FC-Q1 from Texas Instruments is a high-performance, automotive-grade digital isolator designed to meet stringent safety and reliability requirements for modern vehicle electronics. This robust component is part of Texas Instruments' extensive portfolio of isolation products, providing two channels of isolation for signal communication while ensuring protection against high-voltage transients and noise.

Key Features

  • High Isolation Voltage: The ISO7321FC-Q1 offers an isolation voltage of 3000 Vrms for 1 minute, ensuring reliable operation in high-voltage environments, which is critical for automotive applications.
  • Low Power Consumption: It is designed for efficiency with a low-power consumption profile, making it ideal for power-sensitive applications.
  • High-Speed Performance: With a data rate of up to 25 Mbps, this digital isolator allows for fast data transmission, suitable for communication within vehicle networks.
  • Robust Electromagnetic Compatibility (EMC): The device features excellent EMC performance, including low emissions and high immunity to interference, ensuring consistent performance in the electrically noisy environment of a vehicle.
  • Wide Temperature Range: It operates over a wide temperature range from -40°C to +125°C, making it reliable in various operating conditions encountered in automotive settings.

Applications

The ISO7321FC-Q1 is ideal for use in a variety of automotive applications where signal isolation is required. It is commonly used in electric power steering, battery management systems, hybrid electric vehicle (HEV) and electric vehicle (EV) systems, and other safety-critical automotive subsystems. Its high isolation voltage and robust design make it well-suited for these applications, where safety and reliability are of paramount importance.

Quality and Reliability

As a Q1-qualified component, the ISO7321FC-Q1 adheres to the highest quality standards set by the automotive industry. It is designed to meet the ISO 26262 standard for functional safety in road vehicles, ensuring that it contributes to the overall safety integrity of the automotive systems it is integrated into. With Texas Instruments' commitment to quality, customers can trust the ISO7321FC-Q1 for their critical automotive applications.

You May Also Be Interested in

NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5186 $52.1488
19+ $5.3486 $101.6234
29+ $5.1814 $150.2606
40+ $5.0143 $200.5720
52+ $4.8472 $252.0544
70+ $4.3457 $304.1990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,964 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess