EN
  • EN
  • DE

LTC1042CN8

Part No LTC1042CN8
Manufacturer Linear Technology
Catalog Linear - Comparators
Description Window Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207032-LTC1042CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1042CN8 CAD Model

Description

Linear Technology's LTC1042CN8 Voltage Monitor

The LTC1042CN8 is a versatile and reliable voltage monitor integrated circuit designed and manufactured by Linear Technology. This precision device is engineered to monitor system voltages without the need for external components, making it an ideal choice for a wide array of applications that require accurate voltage detection and control.

Encased in a durable 8-pin PDIP (Plastic Dual In-line Package), the LTC1042CN8 is designed to operate over a wide supply voltage range, ensuring compatibility with various system voltages. The device offers a low supply current, which is a critical feature for power-sensitive applications. Its typical quiescent current is only 4µA, which helps to conserve power in battery-operated systems.

The LTC1042CN8 can be configured to monitor voltage thresholds with high precision. When the monitored voltage crosses a predefined threshold, the device provides a clear output signal, making it an essential component for system protection and power management. This output can be used to trigger alarms, initiate shutdown procedures, or control other system components in response to voltage fluctuations.

Key features of the LTC1042CN8 include:

  • High Accuracy: Ensures precise voltage monitoring, which is critical for maintaining system stability and performance.
  • Low Power Consumption: Ideal for battery-powered devices where power efficiency is paramount.
  • Versatile Supply Voltage Range: Allows the device to be used in a variety of applications with different power requirements.
  • Simple Integration: The minimal external component requirement simplifies circuit design and reduces overall system cost.
  • Reliable Output Signal: Provides a dependable indication of voltage status for system control and monitoring.

Applications for the LTC1042CN8 are diverse and include battery-powered equipment, power supply control, system reset circuits, and portable instruments. Its robust design and ease of use make it a go-to component for engineers looking to integrate voltage monitoring capabilities into their designs.

Overall, the LTC1042CN8 from Linear Technology is a high-quality solution for any application where voltage monitoring is necessary to ensure the safety and reliability of electronic systems.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2100 $58.9400
34+ $3.4546 $117.4564
52+ $3.3460 $173.9920
72+ $3.2386 $233.1792
93+ $3.1312 $291.2016
124+ $2.8067 $348.0308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess