EN
  • EN
  • DE

LT1116CN8

Part No LT1116CN8
Manufacturer Linear Technology
Catalog Linear - Comparators
Description 12ns, Single Supply Ground-Sensiing Comparator | IC COMPARATOR 12NS SINGLE 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, TTL
Voltage - Input Offset (Maximum) 3mV at 5V
Current - Input Bias (Maximum) 20μA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 38mA
CMRR, PSRR 90dB CMRR, 75dB PSRR
Propagation Delay (Maximum) 16ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number LT1116
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205080-LT1116CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1116CN8 CAD Model

Description

Product Overview: LT1116CN8

The LT1116CN8 is a high-performance, precision operational amplifier from Linear Technology, now part of Analog Devices. This op-amp is designed to offer a perfect blend of speed and accuracy, making it an ideal choice for a wide range of applications, including test equipment, telecommunications, and data acquisition systems.

Key Features

  • High Speed: The LT1116CN8 boasts a fast settling time, ensuring quick response to changes in input, which is critical for high-speed analog circuits.
  • Low Distortion: It features low total harmonic distortion (THD), which makes it suitable for audio applications and other sensitive signal processing tasks where maintaining signal integrity is paramount.
  • Precision: With its low offset voltage and drift, the LT1116CN8 provides precise measurements and stable performance over time and temperature variations.
  • Low Noise: The operational amplifier has a low noise density, which is essential for applications that require a high signal-to-noise ratio.
  • Wide Supply Range: It can operate with a supply voltage range that accommodates many different system requirements, adding to its versatility.

Package and Availability

The LT1116CN8 comes in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and preferred for its ease of handling and soldering onto printed circuit boards. The package is designed to meet the needs of both commercial and industrial temperature ranges, ensuring reliable performance in various environments.

Applications

Due to its high speed and precision, the LT1116CN8 is well-suited for a variety of demanding applications, including:

  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • Analog-to-Digital Converter (ADC) Drivers
  • Instrumentation
  • Professional Audio Equipment

With its robust feature set, the LT1116CN8 from Linear Technology is a reliable choice for designers who require an op-amp that delivers both speed and accuracy without compromising on performance.

You May Also Be Interested in

Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.3016 $61.3016
3+ $50.2991 $150.8973
4+ $48.7271 $194.9084
5+ $47.1552 $235.7760
7+ $45.5832 $319.0824
9+ $40.8674 $367.8066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess