EN
  • EN
  • DE

ISO7742QDBQQ1

Part No ISO7742QDBQQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5KV 4CH GEN PRP 16SSOP / High-Speed, Robust-EMC Reinforced Quad-Channel Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 4.9ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814106-ISO7742QDBQQ1
Ultra Librarian 3D Model Ultra Librarian ISO7742QDBQQ1 CAD Model

Description

Product Overview: ISO7742QDBQQ1 from Texas Instruments

The ISO7742QDBQQ1 is a high-performance, quad-channel digital isolator from Texas Instruments (TI), designed to meet stringent industrial standards and ensure reliable operation in harsh environments. This robust component is part of TI's extensive portfolio of isolation products, offering exceptional signal integrity and isolation for a variety of applications.

Featuring four isolated channels, with two forward and two reverse-direction channels, the ISO7742QDBQQ1 provides flexibility for bidirectional data communication. Each channel is capable of supporting data rates up to 100 Mbps, making it suitable for high-speed digital interfaces. The device employs TI's state-of-the-art capacitive isolation technology, which delivers a high isolation voltage of 5000 Vrms for 1 minute per UL 1577. This ensures the safety and protection of sensitive circuitry from high-voltage spikes and common-mode transients.

The ISO7742QDBQQ1 is designed with low power consumption in mind, drawing as little as 1.5 mA per channel at 1 Mbps. This makes it an excellent choice for energy-sensitive applications. Additionally, it features a wide supply range from 2.25 V to 5.5 V, allowing it to interface with a variety of logic levels and providing design flexibility.

One of the standout features of the ISO7742QDBQQ1 is its robustness in extreme temperatures, with an operational range from -40°C to +125°C. This temperature resilience, combined with its fail-safe design, which ensures a default high or low output when inputs are not active, makes it a reliable choice for mission-critical systems in industrial automation, medical equipment, and automotive applications.

The ISO7742QDBQQ1 comes in a compact 16-pin SOIC package, which is conducive to space-constrained designs. It is also AEC-Q100 qualified for automotive use, reflecting TI's commitment to quality and reliability. For designers and engineers looking for a high-performance isolation solution, the ISO7742QDBQQ1 offers the perfect blend of speed, robustness, and versatility.

You May Also Be Interested in

NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2001 $52.0010
24+ $4.2667 $102.4008
37+ $4.1334 $152.9358
50+ $4.0000 $200.0000
65+ $3.8667 $251.3355
87+ $3.4667 $301.6029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,614 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess