Product Overview: INA205AIDGST by Texas Instruments
The INA205AIDGST is a high-quality, precision current shunt monitor from Texas Instruments, designed to offer industry-leading performance for power management and control systems. This integrated circuit (IC) is part of TI's extensive portfolio of current sense amplifiers that provide accurate current measurement for a wide range of applications.
Key Features
- High Accuracy: The INA205AIDGST features a low offset voltage, enabling precise current measurement which is critical for efficient system performance.
- Wide Common-Mode Range: This device operates over a common-mode range from -16V to +80V, making it suitable for high-side current sensing in systems with high voltage rails.
- Quiescent Current: It boasts a low quiescent current, minimizing the impact on total system power consumption.
- Multiple Gain Options: Available in several gain versions, the INA205 provides flexibility to designers by allowing them to choose the appropriate gain for their specific application requirements.
- Robust Design: The IC is designed for the industrial temperature range and is offered in a compact VSSOP-10 package, ensuring reliable performance in a variety of challenging environments.
Applications
The INA205AIDGST is ideal for use in a multitude of applications, including:
- Power management systems
- Battery chargers
- Automotive systems
- Telecommunication equipment
- Portable devices
- Energy management
- Overcurrent protection
Technical Specifications
| Parameter |
Value |
| Common-Mode Voltage Range |
-16V to +80V |
| Quiescent Current |
100 μA (typical) |
| Gain Options |
50V/V, 100V/V, 200V/V |
| Package Type |
VSSOP-10 |
| Operating Temperature Range |
-40°C to +125°C |
For detailed product specifications, application notes, and support resources, visit the Texas Instruments official website.