EN
  • EN
  • DE
  • IT

INA216A3RSWT

Part No INA216A3RSWT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SHUNT MONITOR 10UQFN  /  Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Series Zero-Drift
Package Tape & Reel
Function Current Monitor
Sensing Method High-Side
Accuracy ±0.01%
Voltage - Input 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-UFQFN
Supplier Device Package 10-UQFN (1.8x1.4)
Base Product Number INA216
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-INA216A3RSWT,INA216A3RSWT-ND,296-48554-1,296-48554-2,TEXTISINA216A3RSWT,296-48554-6
Standard Package 250
Win Source Part Number 973227-INA216A3RSWT
Ultra Librarian 3D Model Ultra Librarian INA216A3RSWT CAD Model

Description

Product Overview: INA216A3RSWT by Texas Instruments

The INA216A3RSWT is a high-precision, bidirectional, current-sense amplifier from Texas Instruments, designed to offer industry-leading performance for power management and control applications. This device is part of TI's extensive portfolio of current-sense amplifiers that provide high accuracy, low power consumption, and ease of use.

Key Features

  • High Accuracy: The INA216A3RSWT offers a low offset voltage and high common-mode rejection ratio (CMRR), which ensures accurate current measurement even in the presence of noise and voltage fluctuations.
  • Wide Common-Mode Range: It can measure currents across shunts at common-mode voltages from -0.2V to +26V, independent of the supply voltage. This feature makes it suitable for both high-side and low-side current sensing.
  • Low Power Consumption: With a quiescent current of only 100µA, this amplifier is an excellent choice for battery-powered and energy-efficient systems.
  • Adjustable Gain: The INA216A3RSWT has an internally fixed gain of 200V/V, providing a precise amplification of the differential voltage across a current-sense resistor.
  • Wide Supply Range: The device operates over a supply range of 1.8V to 5.5V, allowing for flexibility in various circuit designs and compatibility with low-voltage systems.
  • Small Footprint: Housed in a tiny UQFN package, the INA216A3RSWT occupies minimal board space, making it ideal for space-constrained applications.

Applications

The INA216A3RSWT is versatile and can be used in a wide array of applications, including:

  • Power management in portable devices
  • Battery chargers and battery monitoring systems
  • Overcurrent and load-dump detection
  • Motor control and protection
  • Energy metering and power supply monitoring

Quality and Reliability

As with all Texas Instruments products, the INA216A3RSWT is manufactured to the highest quality standards, ensuring reliability and performance consistency. It is suitable for commercial, industrial, and automotive applications, where precision and robustness are of paramount importance.

For designers and engineers looking for an accurate, low-power solution for current sensing needs, the INA216A3RSWT offers a compact, high-performance option backed by Texas Instruments' renowned support and expertise.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3441 $53.7640
95+ $1.1029 $104.7755
145+ $1.0684 $154.9180
195+ $1.0340 $201.6300
255+ $0.9995 $254.8725
335+ $0.8961 $300.1935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess