The NXP TJA1053T/N1 is a high-speed CAN (Controller Area Network) transceiver designed to provide a reliable interface between the CAN protocol controller and the physical two-wire CAN bus. This robust transceiver is an essential component in automotive and industrial applications, where it serves to facilitate communication among various electronic control units (ECUs).
Key Features:
- Compatibility: Compliant with the ISO 11898-2:2016 standard, it ensures interoperability with other CAN devices.
- Data Rates: Supports high-speed CAN communication with data rates up to 1 Mbit/s, enabling efficient data transfer.
- Low Power Mode: Features a low-power mode with a standby current of less than 5 µA, contributing to energy-saving strategies in systems.
- Protection: Enhanced with features such as thermal protection, short-circuit detection, and an integrated fail-safe mode to ensure reliable operation under adverse conditions.
- Bus Pins Protection: The bus pins are protected against transients in automotive environments, providing resilience against voltage spikes.
Applications:
The TJA1053T/N1 is suitable for a wide range of applications, including:
- Automotive networks, such as powertrain, chassis control, and body control systems.
- Industrial automation systems, where reliable communication is crucial.
- Medical equipment, for secure and robust data exchange.
- Marine electronics, offering dependable operation in harsh environments.
Product Specifications:
| Parameter |
Value |
| Supply Voltage (VCC) |
4.5V - 5.5V |
| Operating Temperature |
-40°C to +150°C |
| Package |
SOIC-14 |
| Standby Current |
< 5 µA |
Overall, the NXP TJA1053T/N1 stands out for its robustness, high-speed performance, and low-power consumption, making it a preferred choice for engineers and designers looking to implement reliable CAN-based communication in their systems.