EN
  • EN
  • DE

TPS61052YZGT

Part No TPS61052YZGT
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 12DSBGA / LED Driver 1 Segment 12-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.5V
Voltage Supply MAX 6V
Voltage - Output 5.5V
Output Current per Channel 1.2A (Flash)
Frequency 2MHz
Dimming PWM
Applications Camera Flash
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 12-UFBGA, DSBGA
Manufacturer Package 12-DSBGA
Win Source Part Number 798025-TPS61052YZGT
Popularity Medium
Supply and Demand Status Balance
Family Name TPS61052
Introduction Date February 02, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61052YZGT CAD Model

Description

The TPS61052YZGT from Texas Instruments is a high-efficiency, fixed-frequency, synchronous boost converter that is designed to provide a compact and high-performance power solution for portable electronics. This device is particularly suitable for applications requiring a high-output current from a single-cell lithium-ion battery or a 3.3V input rail.

Key Features:

  • High Efficiency: The TPS61052YZGT features a synchronous rectifier to achieve high efficiency, which is crucial for maximizing battery life in portable devices.
  • Adjustable Output: It offers an adjustable output voltage from 2.5V to 5.5V, allowing designers to tailor the voltage to meet the specific needs of their application.
  • Boost Converter: As a boost converter, it can step-up lower voltages to higher voltages, making it ideal for powering white LEDs used in flash and backlight applications.
  • High Output Current: The device is capable of delivering up to 1.2A of output current, which is sufficient for driving multiple LEDs or other power-hungry components.
  • Small Footprint: The TPS61052YZGT comes in a compact 12-ball YZG micro SMD package, which is optimized for space-constrained applications.

Applications:

This versatile chip is widely used in various applications, including:

  • LED Flash for Digital Cameras and Smartphones
  • Portable Audio Players
  • Handheld Devices
  • Power Banks
  • Other Battery-Powered Equipment

Design Support:

Texas Instruments provides extensive design support for the TPS61052YZGT, including application notes, reference designs, and simulation tools to assist engineers in integrating this component into their projects effectively. With its high efficiency, flexible output voltage range, and high-output current capability, the TPS61052YZGT is an excellent choice for powering the next generation of portable devices.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8150 $52.9750
150+ $0.6687 $100.3050
235+ $0.6478 $152.2330
320+ $0.6269 $200.6080
415+ $0.6060 $251.4900
555+ $0.5433 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess