EN
  • EN
  • DE

LTC4006EGN-2#PBF

Part No LTC4006EGN-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATTERY 4A 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 3
Current - Charging Constant - Programmable
Programmable Features Timer
Battery Pack Voltage 12.6V
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 130529-LTC4006EGN-2#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4006EGN-2#PBF CAD Model

Description

Linear Technology LTC4006EGN-2#PBF High Efficiency Standalone Li-Ion Battery Charger

The LTC4006EGN-2#PBF is a highly efficient, standalone battery charger specifically designed for charging lithium-ion batteries. Manufactured by Linear Technology, a leader in analog integrated circuits, this charger is ideal for a wide range of applications, including portable computers, medical and industrial equipment, and battery backup systems. The LTC4006EGN-2#PBF is capable of delivering up to 4A of charge current and is designed for use with up to 6-cell lithium-ion batteries.

One of the key features of the LTC4006EGN-2#PBF is its ability to operate with a wide input voltage range, making it versatile for various power supply conditions. The charger uses a constant-current/constant-voltage algorithm to charge batteries, ensuring a safe and efficient charging process. The final float voltage accuracy is maintained within ±0.5% to ensure the battery is charged to its maximum capacity without overcharging.

The LTC4006EGN-2#PBF also offers a range of safety features that protect both the charger and the battery. These include programmable charge current limiting, an overvoltage protection circuit, and a thermal regulation mechanism to maximize the charge rate without the risk of overheating. Additionally, the charger includes an automatic recharge feature, which initiates a new charging cycle if the battery voltage falls below a preset level.

For ease of integration into various systems, the LTC4006EGN-2#PBF comes in a compact 24-pin SSOP package. The device also offers an optional termination charge timer, a C/10 charge termination indicator, and a charge status output signal, providing valuable feedback and control for the charging process.

In summary, the LTC4006EGN-2#PBF from Linear Technology is a robust and reliable solution for those in need of a high-performance lithium-ion battery charger. Its combination of efficiency, versatility, and safety features makes it an excellent choice for designers looking to incorporate a dependable charging system into their applications.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6502 $52.9506
7+ $14.4823 $101.3761
11+ $14.0297 $154.3267
15+ $13.5771 $203.6565
20+ $13.1245 $262.4900
26+ $11.7668 $305.9368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,381 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess