EN
  • EN
  • DE

MAX8694PEWG+T

Part No MAX8694PEWG+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706906-MAX8694PEWG+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8694PEWG+T CAD Model

Description

Introducing the MAX8694PEWG+T from Maxim Integrated

The MAX8694PEWG+T is a cutting-edge power management integrated circuit (PMIC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This versatile component is engineered to meet the demanding needs of modern electronic devices, offering a high degree of efficiency and reliability for a range of applications.

The MAX8694PEWG+T is part of Maxim's extensive portfolio of power management solutions, which are known for their compact design and robust performance. This PMIC is particularly suitable for portable devices, where energy efficiency and space constraints are of paramount importance. Its small form factor, combined with its power-saving features, makes it an ideal choice for smartphones, tablets, and other handheld gadgets.

At the heart of the MAX8694PEWG+T's functionality is its ability to provide multiple output voltages, which can be finely tuned to match the specific requirements of the device it powers. This adaptability ensures optimal performance and extends the battery life of the end product. Moreover, the PMIC is designed to operate with a low quiescent current, further contributing to its energy-efficient profile.

Safety and protection are also key aspects of the MAX8694PEWG+T's design. It incorporates various protective features, such as over-voltage, under-voltage, and over-temperature protection, safeguarding the device and its connected components from potential damage due to abnormal operating conditions. This ensures long-term reliability and stability, which is crucial for consumer confidence and product longevity.

In terms of compatibility, the MAX8694PEWG+T is designed to interface seamlessly with a wide range of microprocessors and other digital systems. Its flexible I/O configuration and easy programmability via an I2C-compatible interface make it a user-friendly option for designers and engineers looking to streamline their power management setup.

In summary, the MAX8694PEWG+T from Maxim Integrated is a sophisticated and efficient solution for power management requirements in modern electronics. Its combination of compact size, energy efficiency, adaptability, and protective features make it a top choice for designers aiming to enhance the performance and reliability of their products.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7447 $61.6811
30+ $3.8935 $116.8050
46+ $3.7722 $173.5212
64+ $3.6498 $233.5872
82+ $3.5285 $289.3370
110+ $3.1635 $347.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess