EN
  • EN
  • DE

INA199B2DCKT

Part No INA199B2DCKT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC OPAMP CURR SENSE 30KHZ SC70-6 / Current Sense Regulator High/Low-Side SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Current Sense
Sensing Method High/Low-Side
Accuracy ±1.5%
Voltage - Input -0.1V ~ 26V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number INA199B2
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA199B2DCKTTR,INA199B2DCKT-ND,296-INA199B2DCKTCT,296-INA199B2DCKTDKR
Standard Package 250
Win Source Part Number 1319418-INA199B2DCKT
Ultra Librarian 3D Model Ultra Librarian INA199B2DCKT CAD Model

Description

Product Overview: INA199B2DCKT

The INA199B2DCKT is a high-precision, voltage-output, current-shunt monitor from Texas Instruments (TI), designed to measure current across shunts at common-mode voltages from -0.3V to +26V, independent of the supply voltage. This versatile device is encapsulated in a small, space-saving SC70 package, making it an ideal choice for a wide range of applications including power management, battery chargers, and automotive systems.

Key Features and Benefits

  • Wide Common-Mode Range: The INA199B2DCKT can handle common-mode voltages from -0.3V to +26V, which allows for flexible use in systems that experience large ground potential differences, making it particularly useful in battery monitoring and industrial applications.
  • High Accuracy: Precision current sensing is assured with this device's low error characteristics, providing reliable performance for critical applications where precise current control is necessary.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for power-sensitive applications. This helps in reducing the overall power consumption of the system it is integrated into.
  • Adjustable Gain: With three gain options (50V/V, 100V/V, and 200V/V), the INA199B2DCKT offers design flexibility, allowing users to select the gain that best fits their measurement requirements.
  • Robust Design: The INA199B2DCKT is designed to be robust against electromagnetic interference and provides a high level of protection against transients, enhancing system reliability.
  • Small Form Factor: Housed in a compact SC70 package, this current-shunt monitor is ideal for space-constrained applications, ensuring that even the most compact PCB layouts can accommodate precise current sensing capabilities.

Applications

  • Power Management Systems
  • Battery Chargers
  • Automotive Systems
  • Portable Devices
  • Industrial Automation

The INA199B2DCKT from Texas Instruments is an exceptional choice for designers looking to incorporate accurate current sensing into their systems without compromising on space or power efficiency. Its robust design, combined with its ease of use and integration, makes it a valuable component for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1650 $50.3250
650+ $0.1546 $100.4900
1,005+ $0.1494 $150.1470
1,440+ $0.1389 $200.0160
1,870+ $0.1337 $250.0190
2,335+ $0.1285 $300.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,110 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess