EN
  • EN
  • DE

TPS259470ARPWR

Part No TPS259470ARPWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Voltage - Input 2.7V ~ 23V
Current - Output 5.5A
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-VFQFN
Supplier Device Package 10-VQFN-HR (2x2)
Base Product Number TPS259470
Standard Package 3,000
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350421-TPS259470ARPWR
Ultra Librarian 3D Model Ultra Librarian TPS259470ARPWR CAD Model

Description

Product Overview: TPS259470ARPWR by Texas Instruments

The TPS259470ARPWR is a sophisticated circuit protection device engineered by Texas Instruments (TI), a leader in semiconductor solutions. This advanced component is designed to safeguard sensitive electronic systems from excessive current, which can lead to damage or failure. It is part of TI's portfolio of power management integrated circuits, which are renowned for their reliability and performance.

Key Features

  • Integrated eFuse: The device features an integrated electronic fuse (eFuse) that provides robust overcurrent protection. This eFuse is capable of responding swiftly to overcurrent events, thereby ensuring the safety of the system.
  • Wide Operating Voltage Range: The TPS259470ARPWR operates over a broad voltage range from 2.7V to 18V, making it versatile for various applications and ensuring compatibility with a wide array of power sources.
  • Adjustable Current Limit: Users can set the current limit threshold according to specific requirements, thanks to an external resistor. This flexibility allows the device to be tailored to protect different loads.
  • Fast Overcurrent Response: With its rapid response to overcurrent conditions, the TPS259470ARPWR minimizes the risk of damage to the system by quickly disconnecting the faulty load.
  • Under-Voltage Lockout (UVLO): The device includes an under-voltage lockout feature that prevents the system from operating at voltages that are too low, which could otherwise lead to unreliable or erratic operation.

Applications

The TPS259470ARPWR is suitable for a wide range of applications that require precise and reliable power management. These include:

  • Enterprise and cloud computing systems
  • Storage and networking equipment
  • Portable and battery-powered devices
  • Industrial and automotive systems

Package and Availability

The TPS259470ARPWR is available in a compact, surface-mount PowerPAD™ MSOP package, which is ideal for space-constrained applications. Its thermal performance is enhanced by the PowerPAD™ design, ensuring efficient heat dissipation. For pricing, availability, and additional technical resources, interested parties should visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1284 $50.7780
110+ $0.9259 $101.8490
170+ $0.8970 $152.4900
235+ $0.8680 $203.9800
300+ $0.8391 $251.7300
400+ $0.7523 $300.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess