EN
  • EN
  • DE

SMAJ4737E3/TR13

Part No SMAJ4737E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 4 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4737
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280388-SMAJ4737E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4737E3/TR13 CAD Model

Description

Microchip Technology SMAJ4737E3/TR13 Zener Diode

The SMAJ4737E3/TR13 from Microchip Technology is a high-quality Zener diode designed to offer excellent voltage regulation with a minimal footprint. This component is a perfect solution for a wide range of electronic applications where precise voltage control is required. The Zener diode comes in a convenient surface-mount SMA package, making it suitable for high-density circuit boards.

With a Zener voltage of 1W and a tolerance of ±5%, the SMAJ4737E3/TR13 provides stable and reliable performance under various conditions. This diode is capable of sustaining a nominal power of 1 watt, which is ideal for handling standard power regulation tasks in electronic circuits. The Zener voltage range for this series spans from 3.3V to 100V, offering flexibility for different design requirements.

One of the key features of this Zener diode is its robust construction. The device is designed with a glass passivated junction, which ensures long-term reliability and stability of the Zener voltage. This passivation process also provides enhanced resistance to environmental factors such as moisture and thermal stress, making the SMAJ4737E3/TR13 a durable choice for demanding applications.

The SMAJ4737E3/TR13 is also characterized by its fast response time, which is critical in protecting sensitive electronic components from voltage transients. Additionally, the diode offers low leakage current and low forward voltage drop, contributing to overall energy efficiency in the circuit.

Suitable for automated assembly processes, the SMAJ4737E3/TR13 comes in a tape and reel packaging format, denoted by the suffix "/TR13". This packaging ensures compatibility with high-speed pick-and-place machines, facilitating efficient manufacturing and reducing assembly time.

In summary, the Microchip Technology SMAJ4737E3/TR13 Zener diode is a reliable and efficient solution for voltage regulation in electronic circuits. Its compact design, robust construction, and flexible voltage options make it an excellent choice for designers looking to enhance circuit stability and performance.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess