EN
  • EN
  • DE

SMAJ5941E3/TR13

Part No SMAJ5941E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 47 V
Tolerance ±20%
Power - Max 3 W
Impedance (Max) (Zzt) 67 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 35.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5941
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280550-SMAJ5941E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5941E3/TR13 CAD Model

Description

Microchip Technology's SMAJ5941E3/TR13 Zener Diode

The SMAJ5941E3/TR13 is a high-quality Zener diode product from the renowned manufacturer, Microchip Technology. This electronic component is designed to provide precise voltage regulation and is an essential part of many electronic circuits. Encased in a robust SMA package, this Zener diode is built to offer stability and reliability for various applications.

The SMAJ5941E3/TR13 operates with a nominal Zener voltage of 62V, making it suitable for applications that require voltage regulation at this level. It has a power dissipation rating of 1.5W, which ensures that it can handle a significant amount of power without compromising its performance or longevity.

With its tolerance of ±5%, this Zener diode provides a precise voltage reference. This level of precision is critical for sensitive electronic applications where voltage fluctuations can lead to malfunctions or damage to other components. The SMAJ5941E3/TR13 is also designed with a thermal resistance that helps it maintain its performance even under varying temperature conditions.

The component's packaging is tape and reel, denoted by the "/TR13" suffix, which facilitates easy assembly during the manufacturing process, especially for high-volume production. This packaging ensures that the diodes can be efficiently picked and placed by automated equipment, reducing the time and cost associated with manual assembly.

The SMAJ5941E3/TR13 is a testament to Microchip Technology's commitment to quality and performance. Whether used in power supply circuits, voltage stabilization tasks, or as a protective device against overvoltage conditions, this Zener diode stands out for its reliability and consistency. It is an excellent choice for designers and engineers looking for a Zener diode that can deliver precise voltage control in a compact form factor.

In summary, the SMAJ5941E3/TR13 from Microchip Technology is a robust and precise Zener diode that offers a combination of power handling, stability, and precision, making it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess