EN
  • EN
  • DE

MAX8676ELB+CD1

Part No MAX8676ELB+CD1
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706889-MAX8676ELB+CD1
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8676ELB+CD1 CAD Model

Description

Maxim Integrated's MAX8676ELB+CD1: A High-Efficiency Power Solution

The MAX8676ELB+CD1 from Maxim Integrated is an advanced power management integrated circuit (PMIC) designed to deliver high efficiency and performance for modern electronic applications. This compact, high-efficiency step-down converter is ideal for space-constrained applications requiring a reliable power supply with a wide input voltage range.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 28V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing designers to fine-tune the voltage to meet the specific needs of their application.
  • High Efficiency: With its integrated synchronous rectification, the MAX8676ELB+CD1 achieves high efficiency, which is critical for reducing power loss and improving thermal performance.
  • Compact Design: The device comes in a small, leadless TDFN package, making it suitable for portable devices where space is at a premium.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing the reliability and longevity of the end product.
  • Overcurrent Protection: The MAX8676ELB+CD1 features overcurrent protection to safeguard the device and the load from excessive current draw.

Applications

The versatility of the MAX8676ELB+CD1 makes it suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Point-of-load power supplies
  • Networking and telecommunication equipment
  • Industrial controls and automation systems
  • Consumer electronics

With its combination of high efficiency, adjustable output, and protection features, the MAX8676ELB+CD1 is a robust solution for designers seeking a reliable and flexible power management component. Maxim Integrated's commitment to quality ensures that this PMIC will meet the rigorous demands of modern electronic systems, providing a dependable power supply for a diverse array of products.

You May Also Be Interested in

Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2148 $62.5776
27+ $4.2781 $115.5087
42+ $4.1453 $174.1026
58+ $4.0113 $232.6554
75+ $3.8773 $290.7975
100+ $3.4766 $347.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess