EN
  • EN
  • DE

HVDA540QDRQ1

Part No HVDA540QDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX CAN 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 125mV
Data Rate 1Mbps
Supply Voltage - Operating 4.68 V to 5.33 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1044370-HVDA540QDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HVDA540QDRQ1 CAD Model

Description

The HVDA540QDRQ1 from Texas Instruments is a high-performance automotive power amplifier IC designed to deliver superior audio quality and reliability for in-vehicle entertainment systems. This advanced amplifier is part of Texas Instruments' extensive range of automotive-grade components, engineered to meet the stringent requirements of the automotive industry.

Key Features

  • High Output Power: The HVDA540QDRQ1 is capable of driving high-power outputs, ensuring loud and clear audio playback that can fill the entire cabin of a vehicle without distortion.
  • Low Distortion: It features low distortion levels, which contributes to its ability to produce high-fidelity sound, enhancing the listening experience for passengers.
  • Thermal Protection: The device includes thermal protection circuitry, safeguarding the IC against overheating and ensuring long-term reliability.
  • EMI Suppression: Electromagnetic interference (EMI) suppression is built into the design, minimizing the impact of noise on other electronic systems within the vehicle.
  • Load Dump Protection: The HVDA540QDRQ1 is equipped with load dump protection, ensuring that it remains unaffected by sudden voltage spikes that are common in automotive power systems.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating the variable electrical environment of automotive applications.

Applications

Designed specifically for the automotive market, the HVDA540QDRQ1 is ideal for a variety of applications within the vehicle, including:

  • Car audio amplifiers
  • Infotainment systems
  • Navigation systems with voice prompts
  • Hands-free calling systems

Quality and Reliability

This IC is AEC-Q100 qualified, reflecting its compliance with automotive reliability standards. Texas Instruments' commitment to quality ensures that the HVDA540QDRQ1 can withstand the harsh conditions of the automotive environment, including temperature extremes, vibrations, and electrical transients.

Integrating the HVDA540QDRQ1 into your automotive audio system will not only elevate the audio performance but also contribute to the overall durability and dependability of the entertainment system. Texas Instruments provides comprehensive technical support and documentation, making the implementation of the HVDA540QDRQ1 a seamless and straightforward process for automotive system designers.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4191 $51.9337
17+ $6.0875 $103.4875
26+ $5.8973 $153.3298
36+ $5.7070 $205.4520
46+ $5.5168 $253.7728
61+ $4.9461 $301.7121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess