The FIN3385MTD is a low power 24-bit Serializer/Deserializer (SerDes) that transforms 24 bits of parallel data into a high-speed serial data stream. It is designed for high-speed data transmission over a single differential pair. This device is commonly used in applications requiring the reduction of interconnect size and cost while maintaining high data throughput.
Applications:
- LCD and Plasma Displays
- Automotive display systems
- Digital Copiers
- Printers
- Security cameras
Features:
- 24-bit parallel data input
- Single differential pair serial output
- Data rate up to 850 Mbps
- Low power consumption
- On-chip PLL for clock generation
- Embedded clock
- Power-down mode
- 3.3V power supply
- Small footprint package
Benefits:
- Reduced interconnect: Converts 24 parallel data lines into a single differential pair, reducing the number of wires and connectors, leading to lower system cost and complexity.
- High data throughput: Supports data rates up to 850 Mbps, enabling high-speed data transmission for demanding applications.
- Low power consumption: Optimizes power efficiency, making it suitable for battery-powered devices and other power-sensitive applications.
- Simplified design: Integrated PLL and embedded clock eliminate the need for external clock components, simplifying the design process and reducing board space.
- Compact size: Small footprint package allows for integration into space-constrained applications.
The FIN3385MTD is available in a TSSOP package. It is designed for applications where high-speed data transfer and reduced interconnect are crucial. The device's low power consumption and integrated features make it a versatile solution for a wide range of applications.