EN
  • EN
  • DE

TLK2211RCP

Part No TLK2211RCP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 64HVQFP  /  Transceiver IEEE 802.3 64-HVQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Type Transceiver
Protocol IEEE 802.3
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-PowerVFQFP
Supplier Device Package 64-HVQFP (10x10)
Base Product Number TLK221
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 2156-TLK2211RCP-TI,TEXTISTLK2211RCP,TLK2211RCPG4,TLK2211RCPG4-ND
Standard Package 160
Win Source Part Number 1198152-TLK2211RCP
Ultra Librarian 3D Model Ultra Librarian TLK2211RCP CAD Model

Description

The TLK2211RCP is a cutting-edge, high-speed transceiver from Texas Instruments, designed to meet the rigorous demands of data communication and networking applications. This device is a member of the TLK2211 family, which is renowned for its exceptional performance in facilitating rapid data transfer across various platforms.

Key Features

  • High-Speed Performance: The TLK2211RCP operates at a blistering data rate of up to 10.3125 Gbps, making it ideal for applications that require high bandwidth and fast data throughput.
  • Flexibility: With support for multiple data rates, this transceiver is highly versatile and can be used in a wide range of applications, from Gigabit Ethernet to Fibre Channel and beyond.
  • Integration: The device integrates a Serializer/Deserializer (SerDes), Clock and Data Recovery (CDR), and an Electronic Dispersion Compensation (EDC) engine, providing a complete solution for data transmission and reception.
  • Signal Integrity: It features programmable transmitter pre-emphasis and receiver equalization, ensuring robust signal integrity over extended cable lengths and through various transmission media.
  • Low Power Consumption: Designed with power efficiency in mind, the TLK2211RCP minimizes power consumption, making it suitable for energy-sensitive environments.
  • Hot-Plug Capability: The device includes hot-plug protection, allowing for the safe connection and disconnection of components without the need to power down the system.

Applications

The TLK2211RCP is widely used in a variety of applications, including:

  • High-speed backplanes and point-to-point data links
  • Data center networking equipment
  • Storage area networks (SAN)
  • Telecommunication infrastructure
  • Professional video and broadcast equipment

Product Specifications

The TLK2211RCP comes in a compact 64-pin QFN package and operates over the industrial temperature range. With its built-in diagnostic features and loopback functionality, it simplifies system design and testing, ensuring reliable operation in the field.

For engineers and system integrators seeking a high-speed transceiver that delivers both performance and reliability, the TLK2211RCP from Texas Instruments is an excellent choice. Its combination of speed, integration, and energy efficiency makes it a cornerstone for modern high-speed communication systems.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2501 $55.5006
14+ $7.5899 $106.2586
21+ $7.3527 $154.4067
29+ $7.1155 $206.3495
37+ $6.8783 $254.4971
49+ $6.1668 $302.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 283 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess