EN
  • EN
  • DE

HD3SS212ZQER

Part No HD3SS212ZQER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC DISPLYPRT 2:1 DIFF SW 48BGA / Video Switch IC 1 Channel 48-BGA Microstar Junior (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Applications Video
Number of Channels 1
On-State Resistance (Max) 10Ohm, 12Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 5.4GHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFBGA
Supplier Device Package 48-BGA Microstar Junior (5x5)
Base Product Number HD3SS212
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HD3SS212ZQER-ND,296-36587-1,-296-36587-1,296-36587-2,-296-36587-1-ND,296-36587-6
Standard Package 2,500
Win Source Part Number 982090-HD3SS212ZQER
Ultra Librarian 3D Model Ultra Librarian HD3SS212ZQER CAD Model

Description

The HD3SS212ZQER from Texas Instruments is a high-performance, bidirectional passive switch in a compact QFN package designed for USB 3.1 Gen 1 and Gen 2 data rate switching. This versatile switch is an essential component for applications requiring high-speed data transfer capabilities such as laptops, docking stations, and other computer peripherals.

Key Features

  • USB 3.1 Gen 1 and Gen 2 Support: The HD3SS212ZQER is optimized for USB 3.1 Gen 1 (5 Gbps) and Gen 2 (10 Gbps) data rates, ensuring compatibility with the latest USB standards for fast data transfer.
  • High-Speed Switching: This switch can handle high-speed differential signaling with minimal signal degradation, providing a reliable connection for high-speed data applications.
  • Low Power Consumption: Designed with power efficiency in mind, the HD3SS212ZQER consumes minimal power, making it ideal for battery-powered devices.
  • Compact QFN Package: The small form factor of the QFN package allows for integration into space-constrained designs without sacrificing performance.

Applications

  • USB 3.1 Gen 1 and Gen 2 Switching
  • High-Speed Data Bus Multiplexing
  • Desktop and Laptop Computers
  • Docking Stations
  • Computer Peripherals

The HD3SS212ZQER is designed to switch two differential channels between two sources, which can be particularly useful for devices that need to alternate between USB 3.1 data paths. The switch's bidirectional capability ensures seamless data flow regardless of the direction, which is critical for maintaining the integrity and speed of data transfer.

With its high-speed performance, low power consumption, and compact packaging, the HD3SS212ZQER by Texas Instruments stands out as a superior choice for designers looking to implement USB 3.1 Gen 1 and Gen 2 interfaces in their products. Its reliability and efficiency make it an invaluable component for a wide range of electronic devices that require fast and consistent data communication capabilities.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8821 $56.4630
65+ $1.5443 $100.3795
105+ $1.4960 $157.0800
140+ $1.4478 $202.6920
180+ $1.3995 $251.9100
240+ $1.2547 $301.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,190 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess