EN
  • EN
  • DE

CP1W-CN811

Part No CP1W-CN811
Manufacturer Omron
Catalog Controllers - Cable Assemblies
Description CABLE ASSEMBLY EXTENSION 2.62' / Extension Cable Assembly Omron CP1W Series 2.62' (800.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Controllers - Cable Assemblies
Manufacturer Omron Automation and Safety
Packaging Bulk
Process Side Connection Rectangular Connector
Control Side Connection Rectangular Connector
Specifications Extension
Length 2.62' (800.00mm)
For Use With/Related Products Omron CP1W Series
Base Product Number CP1W-CN
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.1000
Other Part Number 12010-2005,CP1WCN811,Z7002,CP1W-CN811-ND
Standard Package 1
Win Source Part Number 1335076-CP1W-CN811
Ultra Librarian 3D Model Ultra Librarian CP1W-CN811 CAD Model

Description

The Omron Automation and Safety CP1W-CN811 is an industrial automation and controls component that is designed for use in various applications.

  • Product Name: CP1W-CN811
  • Manufacturer: Omron Automation and Safety
  • RoHS Compliant: Yes
  • Length: 2.62 feet
  • Series: Omron CP1W Series

You May Also Be Interested in

Omron
CABLE ASSEMBLY INPUT 0.820'
Need more? Email Us
Omron
CONNECTOR CABLE TERM BLK GRAY
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 3.28'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 1.64'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 1.64'
Need more? Email Us
Omron
CABLE ASSEMBLY I/O 3.28'
Need more? Email Us
Omron
CABLE ASSEMBLY
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 6.56'
Need more? Email Us
Omron
CONNECT CABLE 16I/O CRIMP 1M
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess