EN
  • EN
  • DE

LT3798EMSE#PBF

Part No LT3798EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - PFC (Power Factor Correction)
Description DC/DC Cntrlr Single-OUT Flyback 16-Pin MSOP EP Tube / IC FLYBACK CTRL W/PFC 16-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Mode Critical Conduction (CRM), Discontinuous Conduction (DCM)
Frequency - Switching 500Hz to 150KHz
Supply Voltage - Operating 10 V to 38 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1059691-LT3798EMSE#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT3798
Introduction Date December 02, 2011
ECCN EAR99
Country of Origin Malaysia, United States of America, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3798EMSE#PBF CAD Model

Description

The LT3798EMSE#PBF is a cutting-edge LED controller integrated circuit (IC) from Linear Technology, designed for driving LEDs with a constant current for high brightness and reliability. This product stands out with its active power factor correction (PFC), making it an ideal choice for lighting applications that require efficient power usage and compliance with regulatory standards.

Key Features

  • Active Power Factor Correction: The LT3798EMSE#PBF is designed to provide a high power factor, which is essential for energy efficiency and meeting regulatory requirements.
  • Wide Input Voltage Range: This LED controller can operate with input voltages ranging from a few volts to several hundred volts, making it versatile for various power supplies and conditions.
  • Isolated Controller: It offers electrical isolation between the input and the output, which enhances safety and complies with certain application standards.
  • Constant-Current and Constant-Voltage Modes: The device can be configured to operate in either mode, allowing for flexibility in driving LEDs or charging batteries.
  • No Opto-Coupler Required: The design eliminates the need for an opto-coupler, reducing complexity and enhancing reliability.
  • Thermal Protection: Over-temperature protection ensures the device operates within safe temperature ranges, thereby prolonging its lifespan.

Applications

The LT3798EMSE#PBF is suitable for a wide range of applications, including:

  • Industrial and commercial LED lighting
  • Street lighting
  • Automotive lighting systems
  • General purpose constant current sources

Product Specifications

The part number LT3798EMSE#PBF comes in an MSOP-16 package and is designed for surface mount technology (SMT). It operates over a junction temperature range of -40°C to +125°C, ensuring performance in extreme conditions. The device also features a programmable frequency between 100kHz to 1MHz, which allows designers to optimize the size and efficiency of the external components.

Conclusion

With its robust feature set, the LT3798EMSE#PBF from Linear Technology is a highly adaptable and efficient solution for driving high-power LEDs with precision and safety. Its active PFC and flexibility in input voltage make it a top choice for energy-conscious applications that require high performance and compliance with global lighting standards.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess