EN
  • EN
  • DE

AM4953FMTR-G1

Part No AM4953FMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Fan Motor Driver
Output Current 800mA
Supply Voltage - Operating 2.2 V to 16 V
Voltage - Load 2.2 V to 16 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1016619-AM4953FMTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian AM4953FMTR-G1 CAD Model

Description

Product Overview: AM4953FMTR-G1

The AM4953FMTR-G1 is a state-of-the-art P-Channel MOSFET from Diodes Incorporated, designed for high-efficiency power management applications. This advanced semiconductor device is engineered to provide low on-resistance and minimal power loss, making it an ideal choice for compact electronic systems where energy efficiency is paramount.

Key Features

  • Low On-Resistance: The device features an extremely low on-resistance, which translates into reduced conduction losses and improved overall efficiency in power circuits.
  • High Power Dissipation: With its robust thermal design, the AM4953FMTR-G1 can handle a significant amount of power dissipation, ensuring reliable operation under varying load conditions.
  • Advanced Packaging: Encased in a compact 8-pin SOP package, the MOSFET is suitable for space-constrained applications, without compromising on performance.
  • Wide Operating Voltage Range: It operates over a broad voltage range, providing designers with flexibility in various circuit configurations.
  • Lead-Free and RoHS Compliant: In alignment with modern environmental standards, the product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an eco-friendly choice.

Applications

The AM4953FMTR-G1 is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Power management modules
  • Battery-powered devices
  • Load switch circuits
  • DC-DC converters
  • Portable electronic devices such as smartphones and tablets

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AM4953FMTR-G1 is no exception. Each MOSFET is manufactured with strict quality control measures and is designed to meet high reliability standards, ensuring that it performs consistently over its intended lifespan.

Conclusion

With its combination of low on-resistance, high power dissipation capabilities, and compact packaging, the AM4953FMTR-G1 from Diodes Incorporated stands out as a superior choice for designers looking to optimize the power efficiency and reliability of their electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Sanken
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Toshiba Semiconductor and Storage
Lowest to $1.8818

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess