EN
  • EN
  • DE

MAX14677EZA+T

Part No MAX14677EZA+T
Manufacturer Maxim Integrated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER TSOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Active
Motor Type - AC, DC Voice Coil Motor
Output Current 400mA
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1066142-MAX14677EZA+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX14677EZA+T CAD Model

Description

Maxim Integrated's MAX14677EZA+T Battery Charger

The MAX14677EZA+T from Maxim Integrated is a highly integrated solution designed for charging and protecting single-cell Li+ batteries. This compact and efficient device is ideal for a wide range of portable applications, including wearables, smart devices, and health and fitness monitors. The product comes in a small 12-bump, 0.4mm pitch WLP (wafer-level package), which is perfect for space-constrained designs, ensuring that it can be integrated into the most compact of devices without compromising on performance.

One of the standout features of the MAX14677EZA+T is its adjustable charge current, which can be set from 7.5mA to 300mA, allowing designers to tailor the charging to the needs of their specific application. The device also offers a programmable charge voltage with 0.7% accuracy, ensuring that the battery is charged efficiently and safely to its maximum capacity.

The MAX14677EZA+T incorporates a variety of safety features to protect the battery and the device. These include overvoltage protection, thermal regulation, and a battery temperature monitor. Additionally, the charger has a smart power selector that manages the distribution of power between the battery, the system, and the input source. This ensures that the device can continue to operate even when the battery is being charged, providing an uninterrupted user experience.

For added flexibility, the MAX14677EZA+T supports both USB and adapter power sources, and it complies with USB Battery Charging Specification 1.2, making it versatile for use with various power inputs. The device also features a JEITA-compliant temperature-based charge voltage adjustment, which helps to extend battery life by adjusting the charge voltage based on the battery temperature.

Overall, the MAX14677EZA+T is a powerful, feature-rich battery charging solution that offers designers a high level of integration, safety, and flexibility. Its small footprint and advanced capabilities make it an excellent choice for the next generation of portable electronic devices.

For more information on integrating the MAX14677EZA+T into your design, please refer to the datasheet and application notes provided by Maxim Integrated.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess