EN
  • EN
  • DE

TS420-700B-TR

Part No TS420-700B-TR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 4A SCRs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1274351-TS420-700B-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS420-700B-TR CAD Model

Description

Product Overview: TS420-700B-TR

The TS420-700B-TR is a high-performance, triac silicon bidirectional thyristor manufactured by STMicroelectronics. This device is specifically designed to control AC loads with sharp gate trigger characteristics, making it suitable for a wide array of applications, including phase control operations and static relays.

Key Features

  • Voltage Capability: The TS420-700B-TR can handle voltages up to 700V, providing a wide operating range for various electrical applications.
  • Current Rating: With an on-state RMS current of 4 A, this triac can control moderate power devices efficiently.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) makes it easier to activate the triac, ensuring reliable switching with minimal power loss.
  • Package: Encased in a surface-mount DPAK package, the TS420-700B-TR is compact and suitable for high-density PCB designs.
  • Temperature Range: The device operates within a junction temperature range of -40°C to 125°C, making it robust for industrial environments.

Applications

The versatility of the TS420-700B-TR allows its use in a variety of applications, including but not limited to:

  • Lighting control (dimming)
  • Motor control (AC phase control)
  • Small home appliances
  • Heating regulation
  • Inductive load control

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TS420-700B-TR is no exception. This triac is designed to meet the stringent requirements of industrial standards, ensuring a reliable performance for the control of AC loads in various demanding applications.

Ordering Information

The TS420-700B-TR comes in tape and reel packaging, facilitating automated assembly processes and is available for order under the specific part number TS420-700B-TR. For detailed product specifications and ordering information, customers are advised to consult the datasheet and contact STMicroelectronics or authorized distributors.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess