EN
  • EN
  • DE

DRV401AMDWPREP

Part No DRV401AMDWPREP
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description SENSOR SIGNAL CONDITIONING IC FOR CLOSED-LOOP MAGNETIC CURRENT SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Sensor Conditioner
Input Type Logic
Output Type Logic
Operating Supply Current 6.8mA
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 20-SO PowerPad
Win Source Part Number 1168562-DRV401AMDWPREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DRV401-EP
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV401AMDWPREP CAD Model

Description

The DRV401AMDWPREP is a high-precision, integrated circuit from Texas Instruments designed for industrial applications that require accurate current sensing and control. This advanced product is part of TI's reliable line of signal conditioning solutions and is ideal for motor control, power management, and protection systems where efficiency and reliability are critical.

Key features of the DRV401AMDWPREP include:

  • Integrated Current Shunt Amplifier: The device comes with a precision amplifier that is optimized for low voltage drop across shunts, which translates to minimal power loss and enhanced efficiency.
  • Advanced Modulation Techniques: It utilizes a modulation/demodulation technique that reduces the effects of interference, thereby improving signal integrity and accuracy in noisy industrial environments.
  • Adjustable Gain: The gain of the current shunt amplifier can be adjusted, offering flexibility in various application requirements and allowing for precise current measurement across a wide range of shunt resistor values.
  • Wide Operating Temperature Range: With an operating temperature range from -55°C to +125°C, the DRV401AMDWPREP is designed to withstand harsh conditions and maintain performance in extreme environments.
  • Robust Packaging: The device is available in a 16-pin SOIC package with a PowerPAD™ for enhanced thermal performance, ensuring reliable operation even under high power or high ambient temperature conditions.

The DRV401AMDWPREP also features a demodulator output for coil current sensing, which is highly beneficial for applications that utilize solenoids or transformers. It offers excellent linearity and temperature stability, which is crucial for systems that demand precise control and monitoring.

Designed with the end-user in mind, the DRV401AMDWPREP is easy to integrate into existing designs due to its straightforward pin configuration and compatibility with standard SPI communication interfaces. Whether it's used in automated factory equipment, robotics, or renewable energy systems, the DRV401AMDWPREP from Texas Instruments is your go-to solution for reliable and accurate current sensing applications.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess