Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Thermocouple Conditioner
Input Type Voltage
Output Type Voltage
Operating Supply Current 150μA
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 206704-LT1025CN8
Ultra Librarian 3D Model Ultra Librarian LT1025CN8 CAD Model

Description

Linear Technology's LT1025CN8: Thermocouple Cold Junction Compensator

The LT1025CN8 is a dedicated microcircuit from Linear Technology, designed to address the specific needs of thermocouple cold junction compensation. This innovative component is a must-have for any application requiring precise temperature measurements with thermocouples.

Key Features

  • Compatibility: The LT1025CN8 is compatible with all common thermocouple types, making it a versatile choice for a wide range of temperature sensing applications.
  • Accuracy: It offers outstanding accuracy, with a typical error of only ±0.25°C, ensuring reliable and precise temperature readings.
  • Integrated Features: This compensator includes a diode-connected transistor with the same characteristics as a thermocouple, providing an accurate reference for the cold junction.
  • Low Voltage Operation: It operates at a supply voltage as low as 4V, making it suitable for battery-powered devices and portable applications.
  • Minimal External Components: The device requires only a single supply and a few passive components, simplifying design and reducing overall system cost.

Applications

The LT1025CN8 is ideal for a variety of applications where temperature measurement accuracy is critical, such as:

  • Industrial temperature control systems
  • Thermocouple-based thermometers
  • Data acquisition systems
  • Process control instrumentation

Package and Integration

Encased in an 8-pin PDIP package, the LT1025CN8 is designed for easy integration into your circuit. Its small footprint allows for its use in space-constrained applications without compromising performance. The device's pinout is thoughtfully arranged for convenient PCB layout, facilitating a straightforward design process.

In conclusion, the LT1025CN8 from Linear Technology is a specialized solution for thermocouple cold junction compensation. Its accuracy, compatibility with various thermocouple types, and ease of use make it an excellent choice for professionals seeking to enhance their temperature measurement systems.

You May Also Be Interested in

Microchip Technology
IC HORN DRIVER DUAL 8DIP
Lowest to $1.1409
ECAD model for RE46C100E8F
Freescale Semiconductor - NXP
IC SMOKE DETECT PHOTOELEC 16-DIP
Lowest to $2.2599
ECAD model for MC145010ED
Freescale Semiconductor - NXP
IC SMOKE DETECTOR WITH I/O 16DIP
Lowest to $10.5105
ECAD model for MC145012ED
Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $36.0361
ECAD model for MAX1454AUE/V+T
Freescale Semiconductor - NXP
IC DSI 2-CHAN INTERFACE 16-SOIC
Lowest to $11.0150
ECAD model for MC33790DW
Analog Devices Inc.
SENSOR HUB W/ SPO2 & HR ALGORITH
Lowest to $15.6922
ECAD model for MAX32664GTGC+
Texas Instruments
Sensor and Detector Interface 5.5V 20-Pin HTSSOP EP T/R / Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors
Lowest to $8.2728
ECAD model for DRV411AIPWPR
Maxim Integrated
IC AUTO SNSR SIGNAL COND 16SSOP
Lowest to $2.3647
ECAD model for MAX1455AAE+T
Maxim Integrated
IC CTRLR KEY-SW I2C 40TQFN
Lowest to $11.4275
ECAD model for MAX7360ETL+T

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5653 $64.6959
6+ $17.6946 $106.1676
9+ $17.1416 $154.2744
13+ $16.5887 $215.6531
16+ $16.0357 $256.5712
21+ $14.3769 $301.9149
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention